Gardner Denver S.r.l.-Division Robuschi Datasheets for Vacuum Pumps and Vacuum Generators
Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial and scientific applications where a vacuum is required.
Vacuum Pumps and Vacuum Generators: Learn more
| Product Name | Notes |
|---|---|
| Liquid ring vacuum pumps are a single stage block model, suitable to compress gas and vapours in the industrial processes. The main features are: - able to pump gases and... | |
| KRVS are unit for vacuum generation in different application fields such a chemical, petrochemical, pharmaceutical, textile, food…. The unit consist of a liquid ring vacuum pump of RVS series complete... | |
| The LRVS are vacuum pump packages with V-belt and pulleys transmission. It is obtained through a patented device rotating around a pivot and supporting the motor in a way, which... |