Gardner Denver S.r.l.-Division Robuschi Datasheets for Slurry Pumps
Slurry pumps increases the pressure of a liquid and solid particle mixture (slurry) to create flow.
Slurry Pumps: Learn more
| Product Name | Notes |
|---|---|
| RACN-RACNS series impeller is open type designed with wide cross sections between the blades to pump, without any clogging problems, thick or highly viscous liquids with non-fibrous solid particles, and... | |
| RCN-RCPN series pumps has an is of closed type designed with wide cross sections between the blades to pump, without any clogging problems, liquids with non-fibrous solid particles. It is... | |
| The impeller of RKC series pumps is of open type installed in recessed position inside the casing to generate the pumping vortex. In this way the liquid flows through the... |