Gardner Denver S.r.l.-Division Robuschi Datasheets for Mechanical Vacuum Pumps and Systems

Mechanical vacuum pumps and systems contain devices such as pistons, claws, scrolling spirals, and diaphragms to isolate and compress air.
Mechanical Vacuum Pumps and Systems: Learn more

Product Name Notes
Liquid ring vacuum pumps are a single stage block model, suitable to compress gas and vapours in the industrial processes. The main features are: - able to pump gases and...
KRVS are unit for vacuum generation in different application fields such a chemical, petrochemical, pharmaceutical, textile, food…. The unit consist of a liquid ring vacuum pump of RVS series complete...
The LRVS are vacuum pump packages with V-belt and pulleys transmission. It is obtained through a patented device rotating around a pivot and supporting the motor in a way, which...