Gardner Denver S.r.l.-Division Robuschi Datasheets for Air Compressors
Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications.
Air Compressors: Learn more
| Product Name | Notes |
|---|---|
| RSW is the oil free screw compressor, designed and developed by Robuschi: from the definition of the rotors' profile to the complete development of the compressor, which was expressly optimised... | |
| Low pressure Compressor Unit, that is Robuschi's timely answer to the customer’s changing needs, that is increasingly seeking energy saving products with a low environmental impact. Indeed clients are no... | |
| The low-pressure compressor unit with the following features: Silent operation The high compression efficiency guarantees a low-noise generation, that, with the special silencers and the noise enclosure, allows a ROBOX... |