15W Filter-Free Stereo Class-D Amplifier 32-VQFN -40 to 85
Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)
A range of highly integrated Class-D Audio Power Amplifier ICs from Texas Instruments providing high efficiency and compact dimensions. The devices are suitable for a wide variety of uses including stereo audio equipment, automotive applications, television, PDA, computer and mobile applications.
Amplifier Type = Class-D
Output Type = 2 Channel Stereo
Application = Consumer Audio Equipment, Television
Maximum Power = 15 W @ 8 Ohms
Mounting Type = Surface Mount
Typical Single Supply Voltage = 12 V
Power Supply Type = Single
Package Type = QFN
Pin Count = 32
Input Signal Type = Differential
A range of highly integrated Class-D Audio Power Amplifier ICs from Texas Instruments providing high efficiency and compact dimensions. The devices are suitable for a wide variety of uses including stereo audio equipment, automotive applications, television, PDA, computer and mobile applications.
Amplifier Type = Class-D
Output Type = 2 Channel Stereo
Application = Consumer Audio Equipment, Television
Maximum Power = 15 W @ 8 Ohms
Mounting Type = Surface Mount
Typical Single Supply Voltage = 12 V
Power Supply Type = Single
Package Type = QFN
Pin Count = 32
Input Signal Type = Differential
Delivery on production packaging - Reel. This product is non-returnable.
Audio Amplifiers 10W Filter-Free Stereo Class-D Amp
Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)
Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)
Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)
IC AMP CLASS D STEREO 15W 32VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 144412-TPA3117D2RHBT
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 15W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Dimension: 32-VFQFN Exposed Pad
Supply Voltage - Operating: 8 V to 26 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
TPA3117D2 15W FILTER-FREE STEREO
IC AMP CLASS D STEREO 15W 32VQFN
Texas Instruments | Quarktwin Technology Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | DigiKey | Lingto Electronic Limited | Win Source Electronics | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
Product Number | TPA3117D2RHBT | TPA3117D2RHBT | 7300641 | TPA3117D2RHBT | 296-27938-6-ND | TPA3117D2RHBT | 144412-TPA3117D2RHBT | TPA3117D2RHBT | TPA3117D2RHBT |
Product Name | TPA3117D2 15W Filter-Free Stereo Class-D Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Linear - Linear - Amplifiers - Audio - TPA3117D2RHBT | Integrated Circuits | Integrated Circuits (ICs) - Linear - Amplifiers | |
Standards and Certifications | RoHS | ||||||||
Package Type | VQFN | 32-VFQFN Exposed Pad | QFN | 32-VFQFN Exposed Pad | 32-VQFN (5x5) | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | ||
RoHS Compliant | RoHS | ||||||||
Supply Voltage (VS) | 8 to 26 volts | 12 volts | 8 to 26 volts | 8 to 26 volts | 8 to 26 volts | 26 to 8 volts | |||
Output Power | 15 watts | 15 watts | 15 watts | 15 watts | 15 watts |