Filterless, 2.65W, Mono, Class D Audio Power Amplifier 9-DSBGA -40 to 85
Filterless, 2.65W, Mono, Class D Audio Power Amplifier 9-DSBGA -40 to 85 Product overview: LM4673TM/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.65W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.65W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4673TM/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 299103-LM4673TM
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, PWM, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.65W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-uSMD
Dimension: 9-WFBGA
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
IC AMP CLASS D MONO 2.65W 9USMD
IC AMP CLASS D MONO 2.65W 9USMD
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
Audio Amplifiers Filterless, 2.65W, Mono, Class D Audio Power Amplifier 9-DSBGA -40 to 85
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM4673TM/NOPB | 742-LM4673TM/NOPB | 299103-LM4673TM | LM4673TM/NOPBCT-ND | LM4673TM/NOPB | LM4673TM/NOPB | LM4673TM/NOPB | LM4673TM/NOPB |
| Product Name | LM4673 Filterless, 2.65W, Mono, Class D Audio Power Amplifier | 2.65W Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4673TM/NOPB | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | 2.4 to 5.5 volts | ||
| Output Power | 2.65 watts | 2.65 watts | 2.65 watts | 2.65 watts | 2.65 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DSBGA,WSON | Tape and Reel | 9-uSMD | 9-WFBGA, DSBGA | 9-WFBGA, DSBGA | 9-WFBGA, DSBGA |