Octal LVDS Receiver 38-TSSOP -40 to 85
A range of Differential line receivers for balanced or unbalanced digital data transmission via LVDS networks fromTexas Instruments.
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 38
Dimensions = 9.7 x 4.4 x 1.15mm
Height = 1.15mm
Length = 9.7mm
Maximum Operating Supply Voltage = 3.6 V
Minimum Operating Temperature = -40 °C
Minimum Operating Supply Voltage = 3 V
Width = 4.4mm
Delivery on production packaging - Tube. This product is non-returnable.
A range of Differential line receivers for balanced or unbalanced digital data transmission via LVDS networks fromTexas Instruments.
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 38
Dimensions = 9.7 x 4.4 x 1.15mm
Height = 1.15mm
Length = 9.7mm
Maximum Operating Supply Voltage = 3.6 V
Minimum Operating Temperature = -40 °C
Minimum Operating Supply Voltage = 3 V
Width = 4.4mm
A range of Differential line receivers for balanced or unbalanced digital data transmission via LVDS networks fromTexas Instruments.
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 38
Dimensions = 9.7 x 4.4 x 1.15mm
Height = 1.15mm
Length = 9.7mm
Maximum Operating Supply Voltage = 3.6 V
Minimum Operating Supply Voltage = 3 V
Width = 4.4mm
Maximum Operating Temperature = +85 °C
Manufacturer: Texas Instruments
Win Source Part Number: 1252957-SN65LVDT388A
Packaging: Tube
Type: Receiver
Mounting Style: SMD
Protocol: LVDS
Number of Drivers/Receivers: 0/8
Data Rate: 200Mbps
Categories: Integrated Circuits
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 38-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Test & Measurement, Sensing & Instrumentation
Family Part Number: SN65LVDT388A
Manufacturer Pack Quantity: 50
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V
LVDS Interface IC OCTAL LVDS RECEIVER
IC, LINE RECEIVER, OCTAL, 38TSSOP; Device Type:Differential Receiver; IC Interface Type:LVDS; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:TSSOP; No. of Pins:38Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|---|---|
Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
Product Number | SN65LVDT388ADBT | 6609094P | 1457539 | 1252957-SN65LVDT388ADBT | SN65LVDT388ADBT | 28AH4959 | SN65LVDT388ADBT |
Product Name | SN65LVDT388A Octal LVDS Receiver | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT388ADBT | LVDS Interface IC | Ic, Line Receiver, Octal, 38Tssop; Device Type Texas Instruments | IC OCTAL LVDS RECEIVER 38-TSSOP | ||
Technology | LVDS | LVDS | LVDS | ||||
Device Type | Receiver | Receiver | Receiver | Receiver | Receiver | Receiver | |
Features | RoHS | RoHS | RoHS | ||||
# of Rx | 8 # | ||||||
Data Rate | 630000 kbps | 200000 kbps | 630000 to ? kbps |