Manufacturer: Texas Instruments
Win Source Part Number: 083240-DS8922N
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 70mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 25
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Win Source Electronics | Karl Kruse GmbH & Co. KG | |
---|---|---|
Product Category | IC Interfaces | IC Interfaces |
Product Number | 083240-DS8922N | DS8922N |
Product Name | Interface - Interface - Drivers, Receivers, Transceivers - DS8922N | DUAL LINE TRANSCEIVER, PDIP16 |
Device Type | Receiver; Transceiver | Transceiver |