Qorvo 0.4-1.0 GHz Dual Channel Rx DVGA QPB9350

Description
The QPB9350 is a highly integrated Rx front-end module targeted for high performance macro base station receivers. The RX VGA SiP (receive variable gain amplifier system in package) integrates high performance first stage low noise amplifiers (LNA), digital step attenuators (DSA), second stage LNA in a dual channel configuration. Power down capability for the amplifiers can be controlled through dedicated shutdown pins for each channel. The LNAs utilize Qorvo’s high performance E-pHEMT process to provide 0.4 dB noise figure for the first stage LNA. Gain control is implemented through a 31 dB range DSA in 1 dB steps. The QPB9350 is packaged in a RoHS-compliant, compact 5 x 5 mm 32 pin surface-mount leadless package.
Request a Quote Datasheet
Description
The QPB9350 is a highly integrated Rx front-end module targeted for high performance macro base station receivers. The RX VGA SiP (receive variable gain amplifier system in package) integrates high performance first stage low noise amplifiers (LNA), digital step attenuators (DSA), second stage LNA in a dual channel configuration. Power down capability for the amplifiers can be controlled through dedicated shutdown pins for each channel. The LNAs utilize Qorvo’s high performance E-pHEMT process to provide 0.4 dB noise figure for the first stage LNA. Gain control is implemented through a 31 dB range DSA in 1 dB steps. The QPB9350 is packaged in a RoHS-compliant, compact 5 x 5 mm 32 pin surface-mount leadless package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4-1.0 GHz Dual Channel Rx DVGA - QPB9350 - Qorvo
Greensboro, NC, United States
0.4-1.0 GHz Dual Channel Rx DVGA
QPB9350
0.4-1.0 GHz Dual Channel Rx DVGA QPB9350
The QPB9350 is a highly integrated Rx front-end module targeted for high performance macro base station receivers. The RX VGA SiP (receive variable gain amplifier system in package) integrates high performance first stage low noise amplifiers (LNA), digital step attenuators (DSA), second stage LNA in a dual channel configuration. Power down capability for the amplifiers can be controlled through dedicated shutdown pins for each channel. The LNAs utilize Qorvo’s high performance E-pHEMT process to provide 0.4 dB noise figure for the first stage LNA. Gain control is implemented through a 31 dB range DSA in 1 dB steps. The QPB9350 is packaged in a RoHS-compliant, compact 5 x 5 mm 32 pin surface-mount leadless package.

The QPB9350 is a highly integrated Rx front-end module targeted for high performance macro base station receivers. The RX VGA SiP (receive variable gain amplifier system in package) integrates high performance first stage low noise amplifiers (LNA), digital step attenuators (DSA), second stage LNA in a dual channel configuration. Power down capability for the amplifiers can be controlled through dedicated shutdown pins for each channel. The LNAs utilize Qorvo’s high performance E-pHEMT process to provide 0.4 dB noise figure for the first stage LNA. Gain control is implemented through a 31 dB range DSA in 1 dB steps.

The QPB9350 is packaged in a RoHS-compliant, compact 5 x 5 mm 32 pin surface-mount leadless package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Interfaces
Product Number QPB9350
Product Name 0.4-1.0 GHz Dual Channel Rx DVGA
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

5 V, xPON Video Receiver with Integrated VCA - QPB9015 - Qorvo
Specs
Device Type Receiver
Features RoHS
Supply Voltage 5V
View Details
Interface Transceiver IC - 735-ML6420CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4219TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details