Texas Instruments BUF18830 Programmable Gamma-Voltage Generator w/Two High Slew Rate V<SUB>COM</SUB>s BUF18830AIRGFR

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BUF18830 Programmable Gamma-Voltage Generator w/Two High Slew Rate V<SUB>COM</SUB>s - BUF18830AIRGFR - Texas Instruments
Dallas, TX, United States
BUF18830 Programmable Gamma-Voltage Generator w/Two High Slew Rate V<SUB>COM</SUB>s
BUF18830AIRGFR
BUF18830 Programmable Gamma-Voltage Generator w/Two High Slew Rate V<SUB>COM</SUB>s BUF18830AIRGFR
Programmable Gamma-Voltage Generator w/Two High Slew Rate VCOMs 38-VQFN -40 to 85

Programmable Gamma-Voltage Generator w/Two High Slew Rate V<SUB>COM</SUB>s 38-VQFN -40 to 85

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - BUF18830AIRGFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
BUF18830AIRGFR
Integrated Circuits (ICs) - Linear - Amplifiers BUF18830AIRGFR
IC AMP TFT-LCD 38VQFN

IC AMP TFT-LCD 38VQFN

Supplier's Site
Linear - Linear - Amplifiers - Video Amps and Modules - BUF18830AIRGFR - 913764-BUF18830AIRGFR - Win Source Electronics
Yishun, Singapore
Linear - Linear - Amplifiers - Video Amps and Modules - BUF18830AIRGFR
913764-BUF18830AIRGFR
Linear - Linear - Amplifiers - Video Amps and Modules - BUF18830AIRGFR 913764-BUF18830AIRGFR
Manufacturer: Texas Instruments Win Source Part Number: 913764-BUF18830AIRGF R Package: Reel - TR Package: 38-VFQFN Exposed Pad Mounting: Surface Mount Family Name: BUF18830 Categories: Integrated Circuits (ICs) Case / Package: 38-VQFN (7x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-29017-1, 296-29017-2, 296-29017-6, -BUF18830AIRGFR-NDR, -296-29017-1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 913764-BUF18830AIRGFR
Package: Reel - TR
Package: 38-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: BUF18830
Categories: Integrated Circuits (ICs)
Case / Package: 38-VQFN (7x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-29017-1, 296-29017-2, 296-29017-6, -BUF18830AIRGFR-NDR, -296-29017-1-ND

Supplier's Site Datasheet
Thief River Falls, MN, United States
Video Amps and Modules
296-29017-6-ND
Video Amps and Modules 296-29017-6-ND
Video Amp, 20 TFT-LCD Panels: Gamma Buffer, VCOM Driver 38-VQFN (7x5)

Video Amp, 20 TFT-LCD Panels: Gamma Buffer, VCOM Driver 38-VQFN (7x5)

Supplier's Site Datasheet
Thief River Falls, MN, United States
Video Amps and Modules
296-29017-1-ND
Video Amps and Modules 296-29017-1-ND
Video Amp, 20 TFT-LCD Panels: Gamma Buffer, VCOM Driver 38-VQFN (7x5)

Video Amp, 20 TFT-LCD Panels: Gamma Buffer, VCOM Driver 38-VQFN (7x5)

Supplier's Site Datasheet
Thief River Falls, MN, United States
Video Amps and Modules
296-29017-2-ND
Video Amps and Modules 296-29017-2-ND
Video Amp, 20 TFT-LCD Panels: Gamma Buffer, VCOM Driver 38-VQFN (7x5)

Video Amp, 20 TFT-LCD Panels: Gamma Buffer, VCOM Driver 38-VQFN (7x5)

Supplier's Site Datasheet
Video Amps and Modules - BUF18830AIRGFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
BUF18830AIRGFR
Video Amps and Modules BUF18830AIRGFR
Video Amp 20 TFT-LCD Panels: Gamma Buffer, VCOM Driver 38-VQFN (7x5)

Video Amp 20 TFT-LCD Panels: Gamma Buffer, VCOM Driver 38-VQFN (7x5)

Supplier's Site
 - BUF18830AIRGFR - Rochester Electronics
Newburyport, MA, United States
BUF18830 18-CH Gamma-Voltage Generator w/Two High Slew Rate VCOMs

BUF18830 18-CH Gamma-Voltage Generator w/Two High Slew Rate VCOMs

Supplier's Site Datasheet
Linear - Amplifiers - Video Amps and Modules - BUF18830AIRGFR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
BUF18830AIRGFR
Linear - Amplifiers - Video Amps and Modules BUF18830AIRGFR
IC AMP TFT-LCD 38VQFN

IC AMP TFT-LCD 38VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LCD Gamma Buffers
BUF18830AIRGFR
LCD Gamma Buffers BUF18830AIRGFR
LCD Gamma Buffers Programmable Gamma- Voltage Gen

LCD Gamma Buffers Programmable Gamma- Voltage Gen

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Win Source Electronics DigiKey Quarktwin Technology Ltd. Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Video Amplifier Chips Amplifier and Comparator Chips Operational Amplifiers Video Amplifier Chips Operational Amplifiers
Product Number BUF18830AIRGFR BUF18830AIRGFR 913764-BUF18830AIRGFR 296-29017-6-ND BUF18830AIRGFR BUF18830AIRGFR BUF18830AIRGFR BUF18830AIRGFR
Product Name BUF18830 Programmable Gamma-Voltage Generator w/Two High Slew Rate V<SUB>COM</SUB>s Integrated Circuits (ICs) - Linear - Amplifiers Linear - Linear - Amplifiers - Video Amps and Modules - BUF18830AIRGFR Video Amps and Modules Video Amps and Modules Linear - Amplifiers - Video Amps and Modules LCD Gamma Buffers
Standards and Certifications RoHS RoHS
Package Type VQFN 38-VQFN (7x5) 38-VQFN (7x5) 38-VFQFN Exposed Pad 38-VFQFN Exposed Pad VQFN38
Features Rail-Rail-Out
Slew Rate 45 V/µs
Supply Voltage (VS) 6.5 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003NXDR - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
View Details
OPA3693 Triple,Ultra-Wideband,Fixed Gain, Video Buffer with Disable - OPA3693IDBQR - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 V/V
Slew Rate 2500 V/µs
View Details
8 suppliers
INA101 Very High Accuracy Instrumentation Amplifier - INA101AG - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
9 suppliers
TLV2462AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051206Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 575 microamps
View Details
5 suppliers