Triple,Ultra-Wideban
Manufacturer: Texas Instruments
Win Source Part Number: 1084935-OPA3693IDBQR
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 800MHz
Slew Rate: 2500 V/μs
Family Name: OPA3693
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SSOP
Supply Voltage - Operating: 3.5 V to 12 V, ±1.75 V to 6 V
Operating Supply Current: 39mA
Channel Output Current: 100mA
Alternative Parts (Cross-Reference): LT6553CGN#TR; LT6553CGN; LT6554CGN;
Introduction Date: September 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Video Amp, 3 Buffer 16-SSOP
3-Ch 800MHz Video Buffer IC, 2.2-6V Dual Supply, 2500V/µs Slew Rate Product overview: OPA3693IDBQR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 800MHz, 6V, 2500V. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Dual, 800MHz, 6V, 2500V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA3693IDBQR can be used for catalog matching and distributor lookup.
IC AMP BUFFER 16SSOP
IC AMP BUFFER 16SSOP
IC AMP BUFFER 16SSOP
Video Amplifiers Triple Video Buffer with Disable
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers |
| Product Number | OPA3693IDBQR | 1084935-OPA3693IDBQR | OPA3693IDBQR-ND | 737-OPA3693IDBQR | OPA3693IDBQR | OPA3693IDBQR | OPA3693IDBQR | OPA3693IDBQR | OPA3693IDBQR |
| Product Name | OPA3693 Triple,Ultra-Wideband,Fixed Gain, Video Buffer with Disable | Linear - Linear - Amplifiers - Video Amps and Modules - OPA3693IDBQR | Video Amps and Modules | Dual 800MHz 6V 2500V Video Amps And Module | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Slew Rate | 2500 V/µs | 2500 V/µs | 2500 V/µs | ||||||
| Supply Voltage (VS) | 2.2 to 6 volts | 3.5 to 12 volts | 6 volts | ||||||
| Input Voltage Noise (Vn) | 1.8 nV/rt.Hz |