The FLT93M insertion type FlexSwitch for multipoint level monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal manufacturer providing temperature compensation to ensure set point accuracy for process temperatures that vary up to ± 100° F. The FLT93M is easily field-configured or factory preset, providing unparalleled flexibility, accuracy and stability for all multiple process sensing and switching requirements.
*FLT93 Switch Supports NFPA Code 30 Compliance for Storage and Use of Combustible Liquids, which includes the SIL 2 Rating for Safety Instrumented Systems (SIS).
| Fluid Components Intl. (FCI) | |
|---|---|
| Product Category | Level Sensors |
| Product Number | FlexSwitch® FLT93M |
| Product Name | Level and Temperature Monitoring Switches |
| Device Classification | Sensor Only |
| Repeatability (Point Level) | 0.1250 +/-inch (3.17 +/-mm) |
| Accuracy (Continuous Level) | 0.2500 +/-inch (6.35 +/-mm) |
| Number of Switch Points Range | 1 to 2 (#) |
| Media Type | Liquid |