Fluid Components Intl. (FCI) Level and Temperature Monitoring Switches FlexSwitch® FLT93F

Description
The FLT93F insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal manufacturer providing temperature compensation to ensure set point accuracy for process temperatures that vary up to ± 100° F. The FLT93F offers fast response time and is suitable for small process connections. This product is easily field-configured or factory preset, providing unparalleled flexibility, accuracy and stability for all multiple process sensing and switching requirements. *FLT93 Switch Supports NFPA Code 30 Compliance for Storage and Use of Combustible Liquids, which includes the SIL 2 Rating for Safety Instrumented Systems (SIS).
Description
The FLT93F insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal manufacturer providing temperature compensation to ensure set point accuracy for process temperatures that vary up to ± 100° F. The FLT93F offers fast response time and is suitable for small process connections. This product is easily field-configured or factory preset, providing unparalleled flexibility, accuracy and stability for all multiple process sensing and switching requirements. *FLT93 Switch Supports NFPA Code 30 Compliance for Storage and Use of Combustible Liquids, which includes the SIL 2 Rating for Safety Instrumented Systems (SIS).

Suppliers

Company
Product
Description
Supplier Links
Level and Temperature Monitoring Switches - FlexSwitch® FLT93F - Fluid Components Intl. (FCI)
San Marcos, CA, United States
Level and Temperature Monitoring Switches
FlexSwitch® FLT93F
Level and Temperature Monitoring Switches FlexSwitch® FLT93F
The FLT93F insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal manufacturer providing temperature compensation to ensure set point accuracy for process temperatures that vary up to ± 100° F. The FLT93F offers fast response time and is suitable for small process connections. This product is easily field-configured or factory preset, providing unparalleled flexibility, accuracy and stability for all multiple process sensing and switching requirements. *FLT93 Switch Supports NFPA Code 30 Compliance for Storage and Use of Combustible Liquids, which includes the SIL 2 Rating for Safety Instrumented Systems (SIS).

The FLT93F insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal manufacturer providing temperature compensation to ensure set point accuracy for process temperatures that vary up to ± 100° F. The FLT93F offers fast response time and is suitable for small process connections. This product is easily field-configured or factory preset, providing unparalleled flexibility, accuracy and stability for all multiple process sensing and switching requirements.

*FLT93 Switch Supports NFPA Code 30 Compliance for Storage and Use of Combustible Liquids, which includes the SIL 2 Rating for Safety Instrumented Systems (SIS).

Supplier's Site

Technical Specifications

  Fluid Components Intl. (FCI)
Product Category Level Sensors
Product Number FlexSwitch® FLT93F
Product Name Level and Temperature Monitoring Switches
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Output Options AnalogVoltage; Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Level and Temperature Monitoring Switches - FlexSwitch® FLT93S - Fluid Components Intl. (FCI)
Specs
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
View Details
Level and Temperature Monitoring Switches - FlexSwitch® FLT93M - Fluid Components Intl. (FCI)
Specs
Device Classification Sensor Only
Repeatability (Point Level) 0.1250 +/-inch (3.17 +/-mm)
Accuracy (Continuous Level) 0.2500 +/-inch (6.35 +/-mm)
View Details
Level and Temperature Monitoring Switches - FlexSwitch® FLT93S - Fluid Components Intl. (FCI)
Specs
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
View Details
Level and Temperature Monitoring Switches - FlexSwitch® FLT93C - Fluid Components Intl. (FCI)
Specs
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
View Details