- CE (LVD), UL marking
- Industrial standard pin layout
- 300kHz fixed frequency
- Wide 4:1 input range
- Isolated output
- Small, compact size 2.0"×1.0"×0.40"
- Surface mount internal construction
- Six sided EMI shielding
- Low output ripple & noise
- Current mode control
- Low start up current
- 3 Years warranty
Power Plaza Co., Ltd. | |
---|---|
Product Category | Power Supplies |
Product Number | PTS10-24-3R3 |
Product Name | PT Series |
Type | DC-DC Converter |
Form Factor | Board Mount |
Applications | Instrumentation |
Operating Temperature | -20 to 71 C (-4 to 160 F) |
Regulatory Compliance | RoHS |