Altech Corp. 480W Switch Select Single Output with PFC Function Supplies PSP-480S48

Description
Features: Universal AC Input / Full Range LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty Military Standard: MIL-HDBK-217F
Request a Quote Datasheet
Description
Features: Universal AC Input / Full Range LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty Military Standard: MIL-HDBK-217F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
480W Switch Select Single Output with PFC Function Supplies - PSP-480S48 - Altech Corp.
Flemington, NJ, USA
480W Switch Select Single Output with PFC Function Supplies
PSP-480S48
480W Switch Select Single Output with PFC Function Supplies PSP-480S48
Features: Universal AC Input / Full Range LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty Military Standard: MIL-HDBK-217F

Features:

  • Universal AC Input / Full Range
  • LED Indicator for Power On
  • 100% Full Load Burn-in Test
  • 3 Year Warranty
  • Military Standard: MIL-HDBK-217F
Buy Now Datasheet
Power Supply; 48 V; 10 A; 47 to 63 Hz; 227 mm; 125.2 mm; 70 degC; -20 degC - 70075535 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 48 V; 10 A; 47 to 63 Hz; 227 mm; 125.2 mm; 70 degC; -20 degC
70075535
Power Supply; 48 V; 10 A; 47 to 63 Hz; 227 mm; 125.2 mm; 70 degC; -20 degC 70075535
Altech DIN Rail mountable power supplies have a Universal AC input range of 85-264 V on the single-phase and 350-550 V on the three-phases. They are suitable for industrial and automation applications. This line has a built-in short circuit, overload, over-voltage and over-temperature protection. They are available from 45 W-960 W with standard voltage outputs of 5 V, 12 V, 15 V, 24 V on the lower wattage models, and 24 V and 48 V on the higher wattage units. These high efficiency (up to 91%) power supplies are cooled by free air convection, have an LED indicator for power on and have a 100% full load burn-in test. They are UL/cUL and CE approved. Features: AC i nput range s electable b y s witch B uilt-in pas s ive P F C f unction c ompliance to E N61000-3-2 High e fficiency 8 9% a nd low dis s ipation Protections :S hort circuit/Over load/Over voltage/Over temperature Cooling by f ree a ir convection Built-in c ons tant current limiting circuit Can be ins talled on D IN r ail T S -35/7.5 o r 1 5 UL 5 08(indus trial control equipment)approved E N61000-6-2(E N50082-2) industrial immunity level 100% full load burn-in tes t 3 years w arranty

Altech DIN Rail mountable power supplies have a Universal AC input range of 85-264 V on the single-phase and 350-550 V on the three-phases. They are suitable for industrial and automation applications. This line has a built-in short circuit, overload, over-voltage and over-temperature protection. They are available from 45 W-960 W with standard voltage outputs of 5 V, 12 V, 15 V, 24 V on the lower wattage models, and 24 V and 48 V on the higher wattage units. These high efficiency (up to 91%) power supplies are cooled by free air convection, have an LED indicator for power on and have a 100% full load burn-in test. They are UL/cUL and CE approved.
Features:

  • AC i nput range s electable b y s witch
  • B uilt-in pas s ive P F C f unction c ompliance to E N61000-3-2
  • High e fficiency 8 9% a nd low dis s ipation
  • Protections :S hort circuit/Over load/Over voltage/Over temperature
  • Cooling by f ree a ir convection
  • Built-in c ons tant current limiting circuit
  • Can be ins talled on D IN r ail T S -35/7.5 o r 1 5
  • UL 5 08(indus trial control equipment)approved
  • E N61000-6-2(E N50082-2) industrial immunity level
  • 100% full load burn-in tes t
  • 3 years w arranty
Supplier's Site

Technical Specifications

  Altech Corp. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number PSP-480S48 70075535
Product Name 480W Switch Select Single Output with PFC Function Supplies Power Supply; 48 V; 10 A; 47 to 63 Hz; 227 mm; 125.2 mm; 70 degC; -20 degC
Type DC Power Supply DC Power Supply
Form Factor DIN Rail DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F) -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts 48.0 volts
DC Output Power 480 watts
Unlock Full Specs
to access all available technical data

Similar Products

40W Slimline Single Phase  Single Output Power Supplies - PS-S4024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
5 suppliers
POWER SUPPLY;DINRAIL, 480W,20A, 85-264VAC;24VDC; PARALLEL FUNCTION - 70076794 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details
120 W High Input  Single Phase Single Output Low Profile Power Supplies - PSH-12024 - Altech Corp.
Specs
Type DC Power Supply; High Voltage
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Industrial, DIN Rail Power Supplies - 1920-PSD-10048-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 2.1 amps
View Details
2 suppliers