Exsenco, LLC All-In-One Linear Displacement and Level Measurement Probe SANTEST GYSE-S

Description
SANTEST's GYSE-probe is an all-in-one type sensor with positional resolution up to 1μm. Posiiton output is Analogue, SSI, or Incremental. Velocity output is optional and is available for Analog type. The positional difference between 2 magnets can be observable as well. This allows quick and easy sensor cartridge replacement. Sensor parameters (zero, full-scale or range) can be adjusted by using the Windows programming software (ISO9141).
Request a Quote
Description
SANTEST's GYSE-probe is an all-in-one type sensor with positional resolution up to 1μm. Posiiton output is Analogue, SSI, or Incremental. Velocity output is optional and is available for Analog type. The positional difference between 2 magnets can be observable as well. This allows quick and easy sensor cartridge replacement. Sensor parameters (zero, full-scale or range) can be adjusted by using the Windows programming software (ISO9141).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SANTEST GYSE-S is a linear displacement probe with SSI output, designed for precise position measurement with resolutions from 0.1mm to 0.001mm and repeatability of ±0.001% FS (minimum ±3μm). It features a detachable probe element with M24xP1 thread, operates on +24VDC, and has an IP67 rating. The probe supports sampling rates up to 3.75kHz depending on rod length, with an operating temperature range of -20°C to +75°C and vibration tolerance of 15G (20-100Hz). Accuracy applies to strokes of 300mm or more, with head and tip dead zones varying by magnet selection. Output is 24 to 27-bit binary or Gray code, and zero/gain adjustment is possible via GPM software. The cable connects via standard straight or optional L-shaped connector with shielded wiring for noise immunity.

Datasheet Summary
Powered by GS/AI

The SANTEST GYSE-S is a linear displacement probe with SSI output, designed for precise position measurement with resolutions from 0.1mm to 0.001mm and repeatability of ±0.001% FS (minimum ±3μm). It features a detachable probe element with M24xP1 thread, operates on +24VDC, and has an IP67 rating. The probe supports sampling rates up to 3.75kHz depending on rod length, with an operating temperature range of -20°C to +75°C and vibration tolerance of 15G (20-100Hz). Accuracy applies to strokes of 300mm or more, with head and tip dead zones varying by magnet selection. Output is 24 to 27-bit binary or Gray code, and zero/gain adjustment is possible via GPM software. The cable connects via standard straight or optional L-shaped connector with shielded wiring for noise immunity.

Suppliers

Company
Product
Description
Supplier Links
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-S - Exsenco, LLC
Corpus Christi, TX, USA
All-In-One Linear Displacement and Level Measurement Probe
SANTEST GYSE-S
All-In-One Linear Displacement and Level Measurement Probe SANTEST GYSE-S
SANTEST's GYSE-probe is an all-in-one type sensor with positional resolution up to 1μm. Posiiton output is Analogue, SSI, or Incremental. Velocity output is optional and is available for Analog type. The positional difference between 2 magnets can be observable as well. This allows quick and easy sensor cartridge replacement. Sensor parameters (zero, full-scale or range) can be adjusted by using the Windows programming software (ISO9141).

SANTEST's GYSE-probe is an all-in-one type sensor with positional resolution up to 1μm. Posiiton output is Analogue, SSI, or Incremental. Velocity output is optional and is available for Analog type. The positional difference between 2 magnets can be observable as well. This allows quick and easy sensor cartridge replacement. Sensor parameters (zero, full-scale or range) can be adjusted by using the Windows programming software (ISO9141).

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Level Sensors
Product Number SANTEST GYSE-S
Product Name All-In-One Linear Displacement and Level Measurement Probe
Device Classification Sensor Only
Measuring Range 0.5906 to 205 inch (15 to 5200 mm)
Level Measurement Type Continuous Level
Field Adjustable Field Adjustable Measurement Ranges; (5185 mm)
Maximum Operating Pressure 5076 psi (3573 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Linear Displacement and Level Measurement Probe - SANTEST GYMT - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 78.74 inch (15 to 2000 mm)
Level Measurement Type Continuous Level
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYPM - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 39.37 inch (15 to 1000 mm)
Level Measurement Type Continuous Level
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYGS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 118 inch (15 to 3000 mm)
Level Measurement Type Continuous Level
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR5 - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 78.74 inch (15 to 2000 mm)
Level Measurement Type Continuous Level
View Details