PCE Instruments / PCE Americas Inc. Weighing Hook PCE-HS 150N

Description
PCE-HS 150N is an affordable digital hanging scale, crane scale, weighing hook or electronic balance that offers quick, easy and accurate weighing of large objects, animals, fish and game. Simply mount the item to be weighed to the hook or snap hook (both hooks are included).
Request a Quote
Description
PCE-HS 150N is an affordable digital hanging scale, crane scale, weighing hook or electronic balance that offers quick, easy and accurate weighing of large objects, animals, fish and game. Simply mount the item to be weighed to the hook or snap hook (both hooks are included).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Weighing Hook - PCE-HS 150N - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Weighing Hook
PCE-HS 150N
Weighing Hook PCE-HS 150N
PCE-HS 150N is an affordable digital hanging scale, crane scale, weighing hook or electronic balance that offers quick, easy and accurate weighing of large objects, animals, fish and game. Simply mount the item to be weighed to the hook or snap hook (both hooks are included).

PCE-HS 150N is an affordable digital hanging scale, crane scale, weighing hook or electronic balance that offers quick, easy and accurate weighing of large objects, animals, fish and game. Simply mount the item to be weighed to the hook or snap hook (both hooks are included).

Supplier's Site
Hanging Scale - PCE-HS 150N - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Hanging Scale
PCE-HS 150N
Hanging Scale PCE-HS 150N
PCE-HS 150N is an affordable digital hanging scale, crane scale, weighing hook or electronic balance that offers quick, easy and accurate weighing of large objects, animals, fish and game. Simply mount the item to be weighed to the hook or snap hook (both hooks are included).

PCE-HS 150N is an affordable digital hanging scale, crane scale, weighing hook or electronic balance that offers quick, easy and accurate weighing of large objects, animals, fish and game. Simply mount the item to be weighed to the hook or snap hook (both hooks are included).

Supplier's Site
Crane Scales - PCE-HS 150N - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Crane Scales
PCE-HS 150N
Crane Scales PCE-HS 150N
PCE-HS 150N is an affordable digital hanging scale, crane scale, weighing hook or electronic balance that offers quick, easy and accurate weighing of large objects, animals, fish and game. Simply mount the item to be weighed to the hook or snap hook (both hooks are included).

PCE-HS 150N is an affordable digital hanging scale, crane scale, weighing hook or electronic balance that offers quick, easy and accurate weighing of large objects, animals, fish and game. Simply mount the item to be weighed to the hook or snap hook (both hooks are included).

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc. PCE Instruments / PCE Americas Inc.
Product Category Scales and Balances Scales and Balances
Product Number PCE-HS 150N PCE-HS 150N
Product Name Weighing Hook Hanging Scale
Type Crane Scale; Weigh Module / Assembly Crane Scale
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Analytical Balance - PCE-BS 6000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Laboratory / Analytical Balance
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details