PCE Instruments / PCE Americas Inc. Multi Channel Temperature Data Logger PCE-T 1200

Description
PCE-T 1200 is a 12-channel temperature data logger that accommodates SD cards up to 16 GB in size. The optional software allows the temperature meter to connect to a PC via USB for direct data transfer and analysis via Microsoft Excel. The datalogging interval can be set from 1 second per channel up to a maximum of 3600 seconds. The 4.5" LCD display features a green backlight and can indicate up to eight channels of measurements simultaneously (CH 1 ... CH 8). With just the press of a button, the remaining channels (CH 9 ... CH 12) can be viewed. The temperature meter works with six different kinds of transducers or sensors including type K, type J, type T, type E, type R and type S thermocouples.
Request a Quote
Description
PCE-T 1200 is a 12-channel temperature data logger that accommodates SD cards up to 16 GB in size. The optional software allows the temperature meter to connect to a PC via USB for direct data transfer and analysis via Microsoft Excel. The datalogging interval can be set from 1 second per channel up to a maximum of 3600 seconds. The 4.5" LCD display features a green backlight and can indicate up to eight channels of measurements simultaneously (CH 1 ... CH 8). With just the press of a button, the remaining channels (CH 9 ... CH 12) can be viewed. The temperature meter works with six different kinds of transducers or sensors including type K, type J, type T, type E, type R and type S thermocouples.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi Channel Temperature Data Logger - PCE-T 1200 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Multi Channel Temperature Data Logger
PCE-T 1200
Multi Channel Temperature Data Logger PCE-T 1200
PCE-T 1200 is a 12-channel temperature data logger that accommodates SD cards up to 16 GB in size. The optional software allows the temperature meter to connect to a PC via USB for direct data transfer and analysis via Microsoft Excel. The datalogging interval can be set from 1 second per channel up to a maximum of 3600 seconds. The 4.5" LCD display features a green backlight and can indicate up to eight channels of measurements simultaneously (CH 1 ... CH 8). With just the press of a button, the remaining channels (CH 9 ... CH 12) can be viewed. The temperature meter works with six different kinds of transducers or sensors including type K, type J, type T, type E, type R and type S thermocouples.

PCE-T 1200 is a 12-channel temperature data logger that accommodates SD cards up to 16 GB in size. The optional software allows the temperature meter to connect to a PC via USB for direct data transfer and analysis via Microsoft Excel. The datalogging interval can be set from 1 second per channel up to a maximum of 3600 seconds. The 4.5" LCD display features a green backlight and can indicate up to eight channels of measurements simultaneously (CH 1 ... CH 8). With just the press of a button, the remaining channels (CH 9 ... CH 12) can be viewed. The temperature meter works with six different kinds of transducers or sensors including type K, type J, type T, type E, type R and type S thermocouples.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Data Acquisition
Product Number PCE-T 1200
Product Name Multi Channel Temperature Data Logger
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Multi Channel Temperature Data Logger - PCE-T390 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Class 2 Sound Level Data Logger - PCE-SDL 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None
View Details
pH / Conductivity / Salt / Oxygen Water Quality Data Logger - PCE-PHD 1 - PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Infrared Temperature Data Logger - PCE-JR 911 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details