This Jet Band Saw ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery. When ordering the checkout cart will incorrectly state that this ships by UPS.
Click here for sale price quote!
JET 414485 - 10"x15-1/2" Capacity, 2 HP, 3 Ph, 230/460V"
STANDARD FEATURES
Specially designed for shop or production use, including the cutting of ferrous type materials
Heavy-duty, completely enclosed steel frame
Variable speeds provide proper adjustments for high efficiency cutting
Multi-tilting worktable
Easy to read blade tension indicator
UNIQUE FEATURES OF VBS-1610
Designed for a multitude of uses in the shop or production line, including the cutting of both ferrous and non-ferrous type metals
Two-speed gear box and variable speeds provide quick setting and allow proper adjustment for high efficiency cutting
Increased accuracy is possible with the rip fence, which can be used on either side of the blade
STANDARD EQUIPMENT
Blade welder, grinder, and cutter
Worklamp
Chip blower
1/4" saw blade 14/18 T.P.I.
Set of tools
Blade and tire cleaning brush STOCK NUMBER 414483 414485 Model Number VBS-1408 VBS-1610 Blade Speeds (SFPM) 82 - 330 Low82to330;High 985 to 3950 Height Capacity (max./in.) 8 10 Throat Capacity (max./in.) 14 15-1/2 Table Size (in.) 20x20 22x24 Table Tilt 8F&B, 12L& 15 R 8F&B, 12L& 15 R Welder 1.5KVA 1.5KVA <>
This Jet Band Saw ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery. When ordering the checkout cart will incorrectly state that this ships by UPS.
Click here for sale price quote!
JET 414485 - 10"x15-1/2" Capacity, 2 HP, 3 Ph, 230/460V"
STANDARD FEATURES
- Specially designed for shop or production use, including the cutting of ferrous type materials
- Heavy-duty, completely enclosed steel frame
- Variable speeds provide proper adjustments for high efficiency cutting
- Multi-tilting worktable
- Easy to read blade tension indicator
UNIQUE FEATURES OF VBS-1610
- Designed for a multitude of uses in the shop or production line, including the cutting of both ferrous and non-ferrous type metals
- Two-speed gear box and variable speeds provide quick setting and allow proper adjustment for high efficiency cutting
- Increased accuracy is possible with the rip fence, which can be used on either side of the blade
STANDARD EQUIPMENT
- Blade welder, grinder, and cutter
- Worklamp
- Chip blower
- 1/4" saw blade 14/18 T.P.I.
- Set of tools
- Blade and tire cleaning brush
STOCK NUMBER | 414483 | 414485 |
Model Number | VBS-1408 | VBS-1610 |
Blade Speeds (SFPM) | 82 - 330 | Low82to330;High 985 to 3950 |
Height Capacity (max./in.) | 8 | 10 |
Throat Capacity (max./in.) | 14 | 15-1/2 |
Table Size (in.) | 20x20 | 22x24 |
Table Tilt | 8F&B, 12L& 15 R | 8F&B, 12L& 15 R |
Welder | 1.5KVA | 1.5KVA |
<> |