Ttarp Co. Vertical Band Saw

Description
Ttarp band saws are available with various options and accessories to provide you with fabricating equipment designed to meet your needs. Contact us if you have a specific challenge or application requirements. System Features: Fully automatic or semi-automatic head and fence operation with adjustable fence travel Stationary table with traveling head to save floor space Variable-speed with PLC-controlled stepper motor for accurate material indexing (0.001" increments) Variable cutting length controlled by adjustable limit switchesVariable cutting speed Cuts in one or two directions with separate speed controls for each direction For single-cut mode, the saw cuts and returns through the cut before fence moves For double-cut mode, the saw cuts in both directions with the fence moving after each cut Moveable control console with language-selectable keypad in inch or millimeter readout Adjustable blade speed option Easy blade changes Friction blade sharpener Saw stops automatically if the blade accidentally breaks Standard available parts Manufactured in the U.S.A.
Description
Ttarp band saws are available with various options and accessories to provide you with fabricating equipment designed to meet your needs. Contact us if you have a specific challenge or application requirements. System Features: Fully automatic or semi-automatic head and fence operation with adjustable fence travel Stationary table with traveling head to save floor space Variable-speed with PLC-controlled stepper motor for accurate material indexing (0.001" increments) Variable cutting length controlled by adjustable limit switchesVariable cutting speed Cuts in one or two directions with separate speed controls for each direction For single-cut mode, the saw cuts and returns through the cut before fence moves For double-cut mode, the saw cuts in both directions with the fence moving after each cut Moveable control console with language-selectable keypad in inch or millimeter readout Adjustable blade speed option Easy blade changes Friction blade sharpener Saw stops automatically if the blade accidentally breaks Standard available parts Manufactured in the U.S.A.

Suppliers

Company
Product
Description
Supplier Links
Vertical Band Saw -  - Ttarp Co.
Buffalo, NY, USA
Vertical Band Saw
Vertical Band Saw
Ttarp band saws are available with various options and accessories to provide you with fabricating equipment designed to meet your needs. Contact us if you have a specific challenge or application requirements. System Features: Fully automatic or semi-automatic head and fence operation with adjustable fence travel Stationary table with traveling head to save floor space Variable-speed with PLC-controlled stepper motor for accurate material indexing (0.001" increments) Variable cutting length controlled by adjustable limit switchesVariable cutting speed Cuts in one or two directions with separate speed controls for each direction For single-cut mode, the saw cuts and returns through the cut before fence moves For double-cut mode, the saw cuts in both directions with the fence moving after each cut Moveable control console with language-selectable keypad in inch or millimeter readout Adjustable blade speed option Easy blade changes Friction blade sharpener Saw stops automatically if the blade accidentally breaks Standard available parts Manufactured in the U.S.A.

Ttarp band saws are available with various options and accessories to provide you with fabricating equipment designed to meet your needs. Contact us if you have a specific challenge or application requirements.

System Features:

  • Fully automatic or semi-automatic head and fence operation with adjustable fence travel
  • Stationary table with traveling head to save floor space
  • Variable-speed with PLC-controlled stepper motor for accurate material indexing (0.001" increments)
  • Variable cutting length controlled by adjustable limit switchesVariable cutting speed
  • Cuts in one or two directions with separate speed controls for each direction
  • For single-cut mode, the saw cuts and returns through the cut before fence moves
  • For double-cut mode, the saw cuts in both directions with the fence moving after each cut
  • Moveable control console with language-selectable keypad in inch or millimeter readout
  • Adjustable blade speed option
  • Easy blade changes
  • Friction blade sharpener
  • Saw stops automatically if the blade accidentally breaks
  • Standard available parts
  • Manufactured in the U.S.A.
Supplier's Site

Technical Specifications

  Ttarp Co.
Product Category Sawing Machinery
Product Name Vertical Band Saw
Machine Type Band
Unlock Full Specs
to access all available technical data

Similar Products

Lab Saw -  - Inductotherm Group
Inductotherm Group
Specs
Machine Type Circular
Cutting Type Semi-Automatic
Power Type AC Power
View Details
Benchtop Sectioning Machine - MSX432A1 - LECO Corporation
Specs
Machine Type Circular
Cutting Type Semi-Automatic
Power Type AC Power
View Details
Rotary Cut Offs - KC-25/KC-45 Series - Comco USA
Specs
Machine Type Circular
Power Type AC Power
Cutting Capacity 25.4 to 50.8 inch (645 to 1290 mm)
View Details
Masonry Saw, Portable w/o Blade, 2-Hp, 115V/60Hz - HM-60 - Gilson Company, Inc.
Specs
Machine Type Circular
Cutting Type Manual
Power Type AC Power
View Details