Keystone Electronics Corp. Vertical PCB Board Guide 160mm Long 8649

Description
Polystyrene
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical PCB Board Guide 160mm Long - 8649 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical PCB Board Guide 160mm Long
8649
Vertical PCB Board Guide 160mm Long 8649
Polystyrene

Polystyrene

Supplier's Site Datasheet
Card Guides - 36-8649-ND - DigiKey
Thief River Falls, MN, United States
Card Guides
36-8649-ND
Card Guides 36-8649-ND
VERTICAL GUIDE 160MM

VERTICAL GUIDE 160MM

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category PCB Card Guides and Retainers PCB Card Guides and Retainers
Product Number 8649 36-8649-ND
Product Name Vertical PCB Board Guide 160mm Long Card Guides
Material Polystyrene Nylon
Unlock Full Specs
to access all available technical data

Similar Products

PCB Board Guide 5.0
Keystone Electronics Corp.
Specs
Length 5 inch (127 mm)
Material Nylon
View Details
2 suppliers
PCB Board Guide 7.5
Keystone Electronics Corp.
Specs
Length 7.5 inch (190 mm)
Material Nylon
View Details
2 suppliers
PCB Board Guide 7.0
Keystone Electronics Corp.
Specs
Length 7 inch (178 mm)
Material Nylon
View Details
Vertical PCB Board Guide 50mm Long - 8645 - Keystone Electronics Corp.
Specs
Material Nylon
Orientation Vertical Card Guide
View Details
2 suppliers