Keystone Electronics Corp. PCB Board Guide 7.5" Long 8631

Description
Nylon
Request a Quote
Description
Nylon
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PC board guides are nylon components designed to snap into .125 inch (3.2 mm) diameter holes for secure, tool-free installation. The 8631 model is 7.5 inches (190.5 mm) long and 7.0 inches (177.8 mm) wide, made of natural Nylon 6/6 with a UL 94V-2 rating. It features a mounting hole diameter of .129 inch (3.3 mm) and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

PC board guides are nylon components designed to snap into .125 inch (3.2 mm) diameter holes for secure, tool-free installation. The 8631 model is 7.5 inches (190.5 mm) long and 7.0 inches (177.8 mm) wide, made of natural Nylon 6/6 with a UL 94V-2 rating. It features a mounting hole diameter of .129 inch (3.3 mm) and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
PCB Board Guide 7.5
New Hyde Park, NY, USA
PCB Board Guide 7.5" Long
8631
PCB Board Guide 7.5" Long 8631
Nylon

Nylon

Buy Now Datasheet
Card Guides - 36-8631-ND - DigiKey
Thief River Falls, MN, United States
Card Guides
36-8631-ND
Card Guides 36-8631-ND
"GUIDE PC BOARD NYLON 7"" LONG"

"GUIDE PC BOARD NYLON 7"" LONG"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category PCB Card Guides and Retainers PCB Card Guides and Retainers
Product Number 8631 36-8631-ND
Product Name PCB Board Guide 7.5" Long Card Guides
Length 7.5 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Board Guide 4.5
Keystone Electronics Corp.
Specs
Length 4.5 inch (114 mm)
Material Nylon
View Details
2 suppliers
Vertical PCB Board Guide 65mm Long - 8646 - Keystone Electronics Corp.
Specs
Material Nylon
Orientation Vertical Card Guide
View Details
2 suppliers
PCB Board Guide 8.5
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Vertical PCB Board Guide 160mm Long - 8649 - Keystone Electronics Corp.
Specs
Material Polystyrene
Orientation Vertical Card Guide
View Details
2 suppliers