Interpower IEC 60320 Sheet J Snap-In Power Outlet; Gray 83031130

Description
Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Solder Tabs: 3 Terminal Material: Tin plated Brass Sheet Style: Sheet J Mounting Style: Snap-in Panel Thickness: 1.5mm General Material: PBT Color: Gray CE Marking: yes
Request a Quote Datasheet
Description
Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Solder Tabs: 3 Terminal Material: Tin plated Brass Sheet Style: Sheet J Mounting Style: Snap-in Panel Thickness: 1.5mm General Material: PBT Color: Gray CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 Sheet J Snap-In Power Outlet; Gray - 83031130 - Interpower
Oskaloosa, IA, United States
IEC 60320 Sheet J Snap-In Power Outlet; Gray
83031130
IEC 60320 Sheet J Snap-In Power Outlet; Gray 83031130
Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Solder Tabs: 3 Terminal Material: Tin plated Brass Sheet Style: Sheet J Mounting Style: Snap-in Panel Thickness: 1.5mm General Material: PBT Color: Gray CE Marking: yes

Int'l Current Rating: 16A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 20A

N.A. Voltage Rating : 250VAC

Temperature Rating: -20ºC to 70ºC

Flammability Rating: UL 94 V-0

Class: I

Solder Tabs: 3

Terminal Material: Tin plated Brass

Sheet Style: Sheet J

Mounting Style: Snap-in

Panel Thickness: 1.5mm

General Material: PBT

Color: Gray

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83031130
Product Name IEC 60320 Sheet J Snap-In Power Outlet; Gray
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
Termination Types Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

20A/125V North American Snap-In Receptacle - 88233100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
NEMA 6-15 Flanged Outlet - 88030450 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 6-15
Standards / Certifications UL; WD 6
View Details
NEMA L5-20 Flanged Outlet - 88030510 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L5-20
Standards / Certifications UL; CSA; WD 6
View Details
15A/250V North American Screw Mount Receptacle - 88283100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details