Interpower Cable Mount Rewireable C19 Connector 83011310

Description
Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Terminal Material: Brass Sheet Style: C19 Mounting Style: Cable Mount General Material: Polyamide 6 Color: Black CE Marking: yes REMARKS: Max. Wire Size: 3x2.00mm²/3x14AWG. Max. cable diameter: 10.0mm.
Request a Quote Datasheet
Description
Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Terminal Material: Brass Sheet Style: C19 Mounting Style: Cable Mount General Material: Polyamide 6 Color: Black CE Marking: yes REMARKS: Max. Wire Size: 3x2.00mm²/3x14AWG. Max. cable diameter: 10.0mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Mount Rewireable C19 Connector - 83011310 - Interpower
Oskaloosa, IA, United States
Cable Mount Rewireable C19 Connector
83011310
Cable Mount Rewireable C19 Connector 83011310
Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Terminal Material: Brass Sheet Style: C19 Mounting Style: Cable Mount General Material: Polyamide 6 Color: Black CE Marking: yes REMARKS: Max. Wire Size: 3x2.00mm²/3x14AWG. Max. cable diameter: 10.0mm.

Int'l Current Rating: 16A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 20A

N.A. Voltage Rating : 250VAC

Temperature Rating: -25ºC to 70ºC

Flammability Rating: UL 94 V-0

Class: I

Terminal Material: Brass

Sheet Style: C19

Mounting Style: Cable Mount

General Material: Polyamide 6

Color: Black

CE Marking: yes

REMARKS: Max. Wire Size: 3x2.00mm²/3x14AWG. Max. cable diameter: 10.0mm.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83011310
Product Name Cable Mount Rewireable C19 Connector
Power Type AC Power Connector
Configuration IEC
Mounting Style Cable; Cable Mount
Standards / Certifications RoHS; CE
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C16 Snap-In Inlet; 2.0mm panel thickness - 83030270 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Danish socket in Clear NEMA 12/4, IP65 Housing - 88052130 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Afsnit 107-2-D1
View Details
NEMA 6-15 Single Receptacle - 88030610 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details
16/20A 6Hr Plug Red/Black, 4P 5W, IP 44 Plug - 84151305 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details