Interpower 10A Argentina Plug 88040271

Description
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: See Remarks Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: 10A Plug/Socket Standard: IRAM 2073 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 0.75mm² to 1.0mm² General Material: Thermoplastic CE Marking: no REMARKS: Ambient temperature range -5 to +35 C. Allowable temp. rise during use is +45 C. Operational temp. range is -5 to +80 C.
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: See Remarks Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: 10A Plug/Socket Standard: IRAM 2073 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 0.75mm² to 1.0mm² General Material: Thermoplastic CE Marking: no REMARKS: Ambient temperature range -5 to +35 C. Allowable temp. rise during use is +45 C. Operational temp. range is -5 to +80 C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10A Argentina Plug - 88040271 - Interpower
Oskaloosa, IA, United States
10A Argentina Plug
88040271
10A Argentina Plug 88040271
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: See Remarks Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: 10A Plug/Socket Standard: IRAM 2073 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 0.75mm² to 1.0mm² General Material: Thermoplastic CE Marking: no REMARKS: Ambient temperature range -5 to +35 C. Allowable temp. rise during use is +45 C. Operational temp. range is -5 to +80 C.

Current Rating: 10A

Voltage Rating: 250VAC

Temperature Rating: See Remarks

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: 10A

Plug/Socket Standard: IRAM 2073

Plug/Socket Color: White

Cable Selection: 3 wire

Cable Size: 0.75mm² to 1.0mm²

General Material: Thermoplastic

CE Marking: no

REMARKS: Ambient temperature range -5 to +35 C. Allowable temp. rise during use is +45 C. Operational temp. range is -5 to +80 C.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88040271
Product Name 10A Argentina Plug
Power Type AC Power Connector
Device Type Plug
Configuration Other; 10A
Standards / Certifications IRAM 2073
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15 Hospital Grade Cable Mount Connector - 88030280 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 5-15
Applications Hospital
View Details
Two Function Power Entry Module - 83510353 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
16/20A 6 Hour Inlet Blue 2P, 3W, IP44 - 84431225 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
South African 15A Plug; Made to BS 546 standard - 88010764 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; BS 546
View Details