Interpower 3 Function Single Fuse Power Entry Module; Wired 83543520

Description
NOTE: This is an Obsolete Part Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 120/250VAC Temperature Rating: -10ºC to 40ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 9/4.8mm Terminal Material: Various Copper Alloy Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: no Fuse: yes Number of Fuses: 1(not included) Fuse Size: ¼ x 1¼" / 5x20mm Voltage Selector: yes Voltage Selector Settings: 115, 230 Circuit Breaker: no Filter: no Mounting Style: Snap-in Panel Thickness: 0.8 to 2.0mm General Material: PBT Color: Black CE Marking: no REMARKS: Assembly utilizes module 83543020. Jumper wires are 18AWG, AWM 1015 type hook-up wires brown & Lt. Blue (see part #'s 55010832 & 55010835 for specifications) with 4.8mm QD's
Request a Quote Datasheet
Description
NOTE: This is an Obsolete Part Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 120/250VAC Temperature Rating: -10ºC to 40ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 9/4.8mm Terminal Material: Various Copper Alloy Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: no Fuse: yes Number of Fuses: 1(not included) Fuse Size: ¼ x 1¼" / 5x20mm Voltage Selector: yes Voltage Selector Settings: 115, 230 Circuit Breaker: no Filter: no Mounting Style: Snap-in Panel Thickness: 0.8 to 2.0mm General Material: PBT Color: Black CE Marking: no REMARKS: Assembly utilizes module 83543020. Jumper wires are 18AWG, AWM 1015 type hook-up wires brown & Lt. Blue (see part #'s 55010832 & 55010835 for specifications) with 4.8mm QD's
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Function Single Fuse Power Entry Module; Wired - 83543520 - Interpower
Oskaloosa, IA, United States
3 Function Single Fuse Power Entry Module; Wired
83543520
3 Function Single Fuse Power Entry Module; Wired 83543520
NOTE: This is an Obsolete Part Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 120/250VAC Temperature Rating: -10ºC to 40ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 9/4.8mm Terminal Material: Various Copper Alloy Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: no Fuse: yes Number of Fuses: 1(not included) Fuse Size: ¼ x 1¼" / 5x20mm Voltage Selector: yes Voltage Selector Settings: 115, 230 Circuit Breaker: no Filter: no Mounting Style: Snap-in Panel Thickness: 0.8 to 2.0mm General Material: PBT Color: Black CE Marking: no REMARKS: Assembly utilizes module 83543020. Jumper wires are 18AWG, AWM 1015 type hook-up wires brown & Lt. Blue (see part #'s 55010832 & 55010835 for specifications) with 4.8mm QD's

NOTE: This is an Obsolete Part

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 10A

N.A. Voltage Rating : 120/250VAC

Temperature Rating: -10ºC to 40ºC

Flammability Rating: UL 94 V-0

Operating Frequency: 50/60Hz

Class: Class I

Quick Disconnects: 9/4.8mm

Terminal Material: Various Copper Alloy

Power Inlet: yes

Access Outlet: no

Sheet Style: C14

Switch: no

Fuse: yes

Number of Fuses: 1(not included)

Fuse Size: ¼ x 1¼" / 5x20mm

Voltage Selector: yes

Voltage Selector Settings: 115, 230

Circuit Breaker: no

Filter: no

Mounting Style: Snap-in

Panel Thickness: 0.8 to 2.0mm

General Material: PBT

Color: Black

CE Marking: no

REMARKS: Assembly utilizes module 83543020. Jumper wires are 18AWG, AWM 1015 type hook-up wires brown & Lt. Blue (see part #'s 55010832 & 55010835 for specifications) with 4.8mm QD's

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83543520
Product Name 3 Function Single Fuse Power Entry Module; Wired
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
Mounting Style Snap-in
Termination Types Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 Sheet F Screw Mount Power Outlet - 83030600 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
View Details
16/20A 6 Hour 15°º Receptacle Blue/Black, 2P 3W - 84231235 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications RoHS; CE
View Details
South African 15A Hand Wired Plug - 88010231 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; BS 546
View Details
NEMA 5-20 Single Panel/Wall Mount Receptacle - 88030080 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details