Interpower 10A Argentina Panel Mount Receptacle 88040290

Description
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: See Remarks Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: 10A Plug/Socket Standard: IRAM 2071 Plug/Socket Color: Ivory Cable Selection: 3 wire Cable Size: 0.75mm² to 1.0mm² General Material: Thermoplastic CE Marking: no REMARKS: Ambient temperature range -5°ºC to +35°ºC. Allowable temp. rise during use is +45°ºC. Operational temperature range is -5°ºC to +80°ºC.
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: See Remarks Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: 10A Plug/Socket Standard: IRAM 2071 Plug/Socket Color: Ivory Cable Selection: 3 wire Cable Size: 0.75mm² to 1.0mm² General Material: Thermoplastic CE Marking: no REMARKS: Ambient temperature range -5°ºC to +35°ºC. Allowable temp. rise during use is +45°ºC. Operational temperature range is -5°ºC to +80°ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10A Argentina Panel Mount Receptacle - 88040290 - Interpower
Oskaloosa, IA, United States
10A Argentina Panel Mount Receptacle
88040290
10A Argentina Panel Mount Receptacle 88040290
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: See Remarks Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: 10A Plug/Socket Standard: IRAM 2071 Plug/Socket Color: Ivory Cable Selection: 3 wire Cable Size: 0.75mm² to 1.0mm² General Material: Thermoplastic CE Marking: no REMARKS: Ambient temperature range -5°ºC to +35°ºC. Allowable temp. rise during use is +45°ºC. Operational temperature range is -5°ºC to +80°ºC.

Current Rating: 10A

Voltage Rating: 250VAC

Temperature Rating: See Remarks

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: 10A

Plug/Socket Standard: IRAM 2071

Plug/Socket Color: Ivory

Cable Selection: 3 wire

Cable Size: 0.75mm² to 1.0mm²

General Material: Thermoplastic

CE Marking: no

REMARKS: Ambient temperature range -5°ºC to +35°ºC. Allowable temp. rise during use is +45°ºC. Operational temperature range is -5°ºC to +80°ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88040290
Product Name 10A Argentina Panel Mount Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 10A
Standards / Certifications IRAM 2071
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C16 Snap-In Inlet; 1.0mm panel thickness - 83030220 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
20A/125V North American Screw Mount Receptacle - 88274100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
IEC 60320 C20 Snap-in Power Inlet - 83030470 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
16A/250V White Danish Shuttered Socket - 88010541 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Afsnit 107-2-D1
View Details