Interpower United Kingdom/Ireland Rewireable Plug 88040011

Description
Current Rating: 13A Voltage Rating: 250VAC Temperature Rating: -5ºC to 35ºC Flammability Rating: 960ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: BS 1363/A Plug/Socket Standard: BS 1363 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Thermoplastic Fuse Type: BS 1362 (included) CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 13A Voltage Rating: 250VAC Temperature Rating: -5ºC to 35ºC Flammability Rating: 960ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: BS 1363/A Plug/Socket Standard: BS 1363 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Thermoplastic Fuse Type: BS 1362 (included) CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
United Kingdom/Ireland Rewireable Plug - 88040011 - Interpower
Oskaloosa, IA, United States
United Kingdom/Ireland Rewireable Plug
88040011
United Kingdom/Ireland Rewireable Plug 88040011
Current Rating: 13A Voltage Rating: 250VAC Temperature Rating: -5ºC to 35ºC Flammability Rating: 960ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: BS 1363/A Plug/Socket Standard: BS 1363 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Thermoplastic Fuse Type: BS 1362 (included) CE Marking: no

Current Rating: 13A

Voltage Rating: 250VAC

Temperature Rating: -5ºC to 35ºC

Flammability Rating: 960ºC Glow wire

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: BS 1363/A

Plug/Socket Standard: BS 1363

Plug/Socket Color: White

Cable Selection: 3 wire

Cable Size: 1.5mm²

General Material: Thermoplastic

Fuse Type: BS 1362 (included)

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88040011
Product Name United Kingdom/Ireland Rewireable Plug
Power Type AC Power Connector
Device Type Plug
Configuration Other; BS 1363/A
Standards / Certifications RoHS; BS 1363
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

15A/125V North American Snap-In Receptacle - 88221100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
16A/250V Continental European Plug - 88010802 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration CEE; Other; CEE7
View Details
20A/250V White Australian In-Line Plug - 88010455 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; 20A
View Details
Four Function Power Entry Module - 83511410 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details