Interpower NEMA 5-20 Cable Mount Connector 88030130

Description
Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-20 Plug/Socket Standard: WD 6 Plug/Socket Color: Black/White Cable Selection: 3 wire Cable Size: 7.6mm to 16.6mm OD General Material: Nylon CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-20 Plug/Socket Standard: WD 6 Plug/Socket Color: Black/White Cable Selection: 3 wire Cable Size: 7.6mm to 16.6mm OD General Material: Nylon CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-20 Cable Mount Connector - 88030130 - Interpower
Oskaloosa, IA, United States
NEMA 5-20 Cable Mount Connector
88030130
NEMA 5-20 Cable Mount Connector 88030130
Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-20 Plug/Socket Standard: WD 6 Plug/Socket Color: Black/White Cable Selection: 3 wire Cable Size: 7.6mm to 16.6mm OD General Material: Nylon CE Marking: no

Current Rating: 20A

Voltage Rating: 125VAC

Temperature Rating: -40ºC to 60ºC

Flammability Rating: UL 94 V-2

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: NEMA 5-20

Plug/Socket Standard: WD 6

Plug/Socket Color: Black/White

Cable Selection: 3 wire

Cable Size: 7.6mm to 16.6mm OD

General Material: Nylon

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88030130
Product Name NEMA 5-20 Cable Mount Connector
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 5-20
Standards / Certifications UL; CSA; WD 6
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

16A/250V French/Belgian Splash Resistant Socket - 88010322 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/5
View Details
IEC 60320 Sheet E Rewireable Cable Mount Plug - 83032000 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
20A/250V North American Snap-In Receptacle - 88254100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details
Two Function Power Entry Module - 83550010 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details