Interpower 10A/250V Australian Plug 88010713

Description
Current Rating: 10A Voltage Rating: 240VAC Temperature Rating: 5 C to 80 C Flammability Rating: 650ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: AS/NZS 3112 Plug/Socket Standard: AS/NZS 3112 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 1.0mm² General Material: Nylon CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 240VAC Temperature Rating: 5 C to 80 C Flammability Rating: 650ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: AS/NZS 3112 Plug/Socket Standard: AS/NZS 3112 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 1.0mm² General Material: Nylon CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10A/250V Australian Plug - 88010713 - Interpower
Oskaloosa, IA, United States
10A/250V Australian Plug
88010713
10A/250V Australian Plug 88010713
Current Rating: 10A Voltage Rating: 240VAC Temperature Rating: 5 C to 80 C Flammability Rating: 650ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: AS/NZS 3112 Plug/Socket Standard: AS/NZS 3112 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 1.0mm² General Material: Nylon CE Marking: no

Current Rating: 10A

Voltage Rating: 240VAC

Temperature Rating: 5 C to 80 C

Flammability Rating: 650ºC Glow wire

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: AS/NZS 3112

Plug/Socket Standard: AS/NZS 3112

Plug/Socket Color: White

Cable Selection: 3 wire

Cable Size: 1.0mm²

General Material: Nylon

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88010713
Product Name 10A/250V Australian Plug
Power Type AC Power Connector
Device Type Plug
Configuration Other; AS/NZS 3112
Standards / Certifications AS/NZS 3112
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

32/30A 6 Hour Connector Red/Black 4P 5W, IP44 - 84352304 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Three
View Details
15A/250V North American Screw Mount Receptacle - 88284100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details
NEMA 5-20 Plug - 88030120 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 5-20
View Details
NEMA 6-15 Duplex Receptacle - 88030590 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details