Interpower 20A/125V North Amer. Snap-in Receptacle; White 88232300

Description
Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-20 Plug/Socket Standard: NEMA WD6 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 12 AWG max General Material: PBT CE Marking: no REMARKS: QD Terminals with Ground Screw Static Environmental Temp Rating -20°º to 70°ºC.
Request a Quote Datasheet
Description
Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-20 Plug/Socket Standard: NEMA WD6 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 12 AWG max General Material: PBT CE Marking: no REMARKS: QD Terminals with Ground Screw Static Environmental Temp Rating -20°º to 70°ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20A/125V North Amer. Snap-in Receptacle; White - 88232300 - Interpower
Oskaloosa, IA, United States
20A/125V North Amer. Snap-in Receptacle; White
88232300
20A/125V North Amer. Snap-in Receptacle; White 88232300
Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-20 Plug/Socket Standard: NEMA WD6 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 12 AWG max General Material: PBT CE Marking: no REMARKS: QD Terminals with Ground Screw Static Environmental Temp Rating -20°º to 70°ºC.

Current Rating: 20A

Voltage Rating: 125VAC

Temperature Rating: -20ºC to 70ºC

Flammability Rating: UL 94 V-0

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: NEMA 5-20

Plug/Socket Standard: NEMA WD6

Plug/Socket Color: White

Cable Selection: 3 wire

Cable Size: 12 AWG max

General Material: PBT

CE Marking: no

REMARKS: QD Terminals with Ground Screw Static Environmental Temp Rating -20°º to 70°ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88232300
Product Name 20A/125V North Amer. Snap-in Receptacle; White
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
Termination Types Quick-Disconnect
Country Selection USA
Unlock Full Specs
to access all available technical data

Similar Products

20A/125V North American Snap-In Receptacle - 88234100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
NEMA 5-15 Hospital Grade Single Receptacle - 88030290 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
32/30A 6hr 15°º Receptacle - 84232235 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications RoHS; CE
View Details
Australian Black 10A/250VAC Socket - 88052060 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; AS/NZS 3112
View Details