Interpower Three Function Module with Switch & Filter 83510470

Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 115/250VAC Temperature Rating: -25ºC to 40ºC Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 3/6.3mm Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: yes Fuse: no Voltage Selector: no Circuit Breaker: no Filter: yes Leak Current Value: .20mA/.40mA Filtering Bandwidth : 50KHz to 30MHz Mounting Style: Screw Mount General Material: Thermoplastic Color: Black CE Marking: no REMARKS: Hi-pot L to G = 2250VDC L to L = 1450VDC
Request a Quote Datasheet
Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 115/250VAC Temperature Rating: -25ºC to 40ºC Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 3/6.3mm Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: yes Fuse: no Voltage Selector: no Circuit Breaker: no Filter: yes Leak Current Value: .20mA/.40mA Filtering Bandwidth : 50KHz to 30MHz Mounting Style: Screw Mount General Material: Thermoplastic Color: Black CE Marking: no REMARKS: Hi-pot L to G = 2250VDC L to L = 1450VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Function Module with Switch & Filter - 83510470 - Interpower
Oskaloosa, IA, United States
Three Function Module with Switch & Filter
83510470
Three Function Module with Switch & Filter 83510470
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 115/250VAC Temperature Rating: -25ºC to 40ºC Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 3/6.3mm Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: yes Fuse: no Voltage Selector: no Circuit Breaker: no Filter: yes Leak Current Value: .20mA/.40mA Filtering Bandwidth : 50KHz to 30MHz Mounting Style: Screw Mount General Material: Thermoplastic Color: Black CE Marking: no REMARKS: Hi-pot L to G = 2250VDC L to L = 1450VDC

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 10A

N.A. Voltage Rating : 115/250VAC

Temperature Rating: -25ºC to 40ºC

Operating Frequency: 50/60Hz

Class: Class I

Quick Disconnects: 3/6.3mm

Power Inlet: yes

Access Outlet: no

Sheet Style: C14

Switch: yes

Fuse: no

Voltage Selector: no

Circuit Breaker: no

Filter: yes

Leak Current Value: .20mA/.40mA

Filtering Bandwidth : 50KHz to 30MHz

Mounting Style: Screw Mount

General Material: Thermoplastic

Color: Black

CE Marking: no

REMARKS: Hi-pot L to G = 2250VDC L to L = 1450VDC

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83510470
Product Name Three Function Module with Switch & Filter
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw Mount
Standards / Certifications RoHS; CSA; VDE; ur
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C20 Snap-in Power Inlet - 83030450 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IEC 60320 C20 Snap-in Power Inlet - 83030450 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IEC 60320 Sheet F Snap-in Power Outlet - 83030790 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details
IEC 60320 Sheet F Screw Mount Power Outlet - 83030610 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
View Details