Interpower 13A/250V White UK/Ireland Data Circuit Plug 88010470

Description
Current Rating: 13A Voltage Rating: 250VAC Temperature Rating: -5ºC to 40ºC Flammability Rating: 650ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: BS 1363 Plug/Socket Standard: BS 1363 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Thermoset Fuse Type: BS 1362 (included) CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 13A Voltage Rating: 250VAC Temperature Rating: -5ºC to 40ºC Flammability Rating: 650ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: BS 1363 Plug/Socket Standard: BS 1363 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Thermoset Fuse Type: BS 1362 (included) CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13A/250V White UK/Ireland Data Circuit Plug - 88010470 - Interpower
Oskaloosa, IA, United States
13A/250V White UK/Ireland Data Circuit Plug
88010470
13A/250V White UK/Ireland Data Circuit Plug 88010470
Current Rating: 13A Voltage Rating: 250VAC Temperature Rating: -5ºC to 40ºC Flammability Rating: 650ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: BS 1363 Plug/Socket Standard: BS 1363 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Thermoset Fuse Type: BS 1362 (included) CE Marking: no

Current Rating: 13A

Voltage Rating: 250VAC

Temperature Rating: -5ºC to 40ºC

Flammability Rating: 650ºC Glow wire

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: BS 1363

Plug/Socket Standard: BS 1363

Plug/Socket Color: White

Cable Selection: 3 wire

Cable Size: 1.5mm²

General Material: Thermoset

Fuse Type: BS 1362 (included)

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88010470
Product Name 13A/250V White UK/Ireland Data Circuit Plug
Power Type AC Power Connector
Device Type Plug
Configuration Other; BS 1363
Standards / Certifications BS 1363
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 Snap-In Inlet; 2.0mm panel thickness - 83030160 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IEC 60320 Sheet I Rewirable Plug-connector - 83011392 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
NEMA 6-20 Plug - 88030180 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 6-20
View Details
IEC 60320 C14 Snap-In Inlet; 1.0mm panel thickness - 83030130 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details