The FLT93C insertion and inline type FlexSwitches for sanitary flow, level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product is specifically designed for sanitary 3A process applications. FCI is the only thermal manufacturer providing temperature compensation to ensure set point accuracy for process temperatures that vary up to ± 100° F. The FLT93C is easily field-configured or factory preset, providing unparalleled flexibility, accuracy and stability for all multiple process sensing and switching requirements.
*FLT93 Switch Supports NFPA Code 30 Compliance for Storage and Use of Combustible Liquids, which includes the SIL 2 Rating for Safety Instrumented Systems (SIS).
| Fluid Components Intl. (FCI) | |
|---|---|
| Product Category | Level Sensors |
| Product Number | FlexSwitch® FLT93C |
| Product Name | Level and Temperature Monitoring Switches |
| Device Classification | Sensor Only |
| Number of Switch Points Range | 1 (#) |
| Media Type | Liquid |
| Level Measurement Type | Single Point or Multi-Point Level |
| Output Options | AnalogVoltage; Alarm / Visual Indicator |