Exsenco, LLC High Temperature Linear Displacement and Level Measurement Probe SANTEST GMR2

Description
SANTEST's GMR2/GMRC-200 series is a high-resolution robust linear encoder of which structure is simplified and can enjoy heat-resistant 120°C. Succeeding to GMR sensor principle of operation, sleeve diameter has now widened φ18mm and offering more robust structure. Detecting absolute position of each sleeve pair within one pitch of 51.2mm and incremental position over one pitch by counting pitches. GMR2 series are the semi-absolute linear encoder of 24 bits integrated data of one pitch absolute and pitch count. SC type has now been added making cable duct mount possible. Extremely high resistant to harsh circumstances due to no electronic parts employed in the sensor integrated into hydraulic cylinder and can be used for equipment of such as steel-mill plant no wear-out expected since no mechanical contact between sensor-rod and sleeve resolution 6.25μm of absolute output, in addition incremental output is prepared.
Request a Quote Datasheet
Description
SANTEST's GMR2/GMRC-200 series is a high-resolution robust linear encoder of which structure is simplified and can enjoy heat-resistant 120°C. Succeeding to GMR sensor principle of operation, sleeve diameter has now widened φ18mm and offering more robust structure. Detecting absolute position of each sleeve pair within one pitch of 51.2mm and incremental position over one pitch by counting pitches. GMR2 series are the semi-absolute linear encoder of 24 bits integrated data of one pitch absolute and pitch count. SC type has now been added making cable duct mount possible. Extremely high resistant to harsh circumstances due to no electronic parts employed in the sensor integrated into hydraulic cylinder and can be used for equipment of such as steel-mill plant no wear-out expected since no mechanical contact between sensor-rod and sleeve resolution 6.25μm of absolute output, in addition incremental output is prepared.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature Linear Displacement and Level Measurement Probe - SANTEST GMR2 - Exsenco, LLC
Corpus Christi, TX, USA
High Temperature Linear Displacement and Level Measurement Probe
SANTEST GMR2
High Temperature Linear Displacement and Level Measurement Probe SANTEST GMR2
SANTEST's GMR2/GMRC-200 series is a high-resolution robust linear encoder of which structure is simplified and can enjoy heat-resistant 120°C. Succeeding to GMR sensor principle of operation, sleeve diameter has now widened φ18mm and offering more robust structure. Detecting absolute position of each sleeve pair within one pitch of 51.2mm and incremental position over one pitch by counting pitches. GMR2 series are the semi-absolute linear encoder of 24 bits integrated data of one pitch absolute and pitch count. SC type has now been added making cable duct mount possible. Extremely high resistant to harsh circumstances due to no electronic parts employed in the sensor integrated into hydraulic cylinder and can be used for equipment of such as steel-mill plant no wear-out expected since no mechanical contact between sensor-rod and sleeve resolution 6.25μm of absolute output, in addition incremental output is prepared.

SANTEST's GMR2/GMRC-200 series is a high-resolution robust linear encoder of which structure is simplified and can enjoy heat-resistant 120°C. Succeeding to GMR sensor principle of operation, sleeve diameter has now widened Φ18mm and offering more robust structure. Detecting absolute position of each sleeve pair within one pitch of 51.2mm and incremental position over one pitch by counting pitches.

GMR2 series are the semi-absolute linear encoder of 24 bits integrated data of one pitch absolute and pitch count. SC type has now been added making cable duct mount possible.

Extremely high resistant to harsh circumstances due to no electronic parts employed in the sensor integrated into hydraulic cylinder and can be used for equipment of such as steel-mill plant no wear-out expected since no mechanical contact between sensor-rod and sleeve resolution 6.25μm of absolute output, in addition incremental output is prepared.

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Level Sensors
Product Number SANTEST GMR2
Product Name High Temperature Linear Displacement and Level Measurement Probe
Device Classification Sensor Only
Level Measurement Type Continuous Level
Field Adjustable Field Adjustable Measurement Ranges
Maximum Operating Pressure 5076 psi (3573 m H2O)
Material Temperature Range -4 to 149 F (-20 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Linear Displacement and Level Measurement Probe - SANTEST GYGS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 118 inch (15 to 3000 mm)
Level Measurement Type Continuous Level
View Details
Displacement and Level Measurement Flexible Rod Probe - GYSE-A-FX6 - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 295 inch (15 to 7500 mm)
Level Measurement Type Continuous Level
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYPD - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 1.18 to 39.37 inch (30 to 1000 mm)
Level Measurement Type Continuous Level
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYMS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 118 inch (15 to 3000 mm)
Level Measurement Type Continuous Level
View Details