Fargo Controls, Inc. 12 mm Diameter DC 2 Wire Inductive Proximity Sensor S3062

Description
Features: Only 2 wires for easy installation Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 3.5, 5, 7.5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3062 - Fargo Controls, Inc.
Eatontown, NJ, USA
12 mm Diameter DC 2 Wire Inductive Proximity Sensor
S3062
12 mm Diameter DC 2 Wire Inductive Proximity Sensor S3062
Features: Only 2 wires for easy installation Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 3.5, 5, 7.5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Only 2 wires for easy installation
  • Short circuit protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 3.5, 5, 7.5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3062
Product Name 12 mm Diameter DC 2 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3442 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3116 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
18 mm Metal Housing Photelectric Sensor, DC - S4454 - Fargo Controls, Inc.
Specs
Body Shape Cylindrical
Operation Distance 19.69 inch (500 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Miniature Inductive Sensor with Increase Sensing Range - S3874 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details