Fargo Controls, Inc. Miniature Inductive Sensor with Increase Sensing Range S3874

Description
Features: Increased sensing distance Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Description
Features: Increased sensing distance Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3874 is an NPN, normally open inductive sensor with a 3 mm diameter stainless steel case and flush mounting capability, designed for detection applications requiring extended range and robustness. It operates on a DC power supply of 10 to 30 V, with a maximum switching current of 100 mA and a power drain under 8 mA. The sensor has a rated operating distance of 1 mm, a voltage drop of less than 1.5 V when activated, and an operating frequency of 2 kHz. It includes LED indication, short circuit and reverse polarity protection, and meets IP67 protection standards for dust tightness and immersion resistance. The output connection is a 2-meter pigtail cable with a C1 connector, and the operating temperature range is from -25 to +70 °C.

Datasheet Summary
Powered by GS/AI

The S3874 is an NPN, normally open inductive sensor with a 3 mm diameter stainless steel case and flush mounting capability, designed for detection applications requiring extended range and robustness. It operates on a DC power supply of 10 to 30 V, with a maximum switching current of 100 mA and a power drain under 8 mA. The sensor has a rated operating distance of 1 mm, a voltage drop of less than 1.5 V when activated, and an operating frequency of 2 kHz. It includes LED indication, short circuit and reverse polarity protection, and meets IP67 protection standards for dust tightness and immersion resistance. The output connection is a 2-meter pigtail cable with a C1 connector, and the operating temperature range is from -25 to +70 °C.

Suppliers

Company
Product
Description
Supplier Links
Miniature Inductive Sensor with Increase Sensing Range - S3874 - Fargo Controls, Inc.
Eatontown, NJ, USA
Miniature Inductive Sensor with Increase Sensing Range
S3874
Miniature Inductive Sensor with Increase Sensing Range S3874
Features: Increased sensing distance Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator

Features:

  • Increased sensing distance
  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3874
Product Name Miniature Inductive Sensor with Increase Sensing Range
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
Operating Temperature -13 to 167 F (-25 to 75 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3111 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3581 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3213R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 2.48 inch (63 mm)
View Details
4 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3514 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0315 inch (0.8000 mm)
View Details