Fargo Controls, Inc. 6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor S3001

Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3001 - Fargo Controls, Inc.
Eatontown, NJ, USA
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor
S3001
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor S3001
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3001
Product Name 6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
12 mm Diameter Inductive Sensor - I12M2PO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
NAMUR Inductive Proximity Sensor - S3250 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
View Details
30 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3302 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details