Fargo Controls, Inc. Rectangular Inductive Sensor IR18P5PO

Description
FEATURES: Low profile for those hard to fit applications Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Inductive Sensor - IR18P5PO - Fargo Controls, Inc.
Eatontown, NJ, USA
Rectangular Inductive Sensor
IR18P5PO
Rectangular Inductive Sensor IR18P5PO
FEATURES: Low profile for those hard to fit applications Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator

FEATURES:

  • Low profile for those hard to fit applications
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number IR18P5PO
Product Name Rectangular Inductive Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
Repeatability 0.2500 mils (6.35 µm)
Switching Frequency 0.4000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3179 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
30 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3147 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3894 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details