SMT PIN Photodiode, Radiant Sensitive Area 1 x 1 mm², with and w/o daylight filter
Photodiode 900nm 5ns 120°
| OSRAM Opto Semiconductors | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Photodiodes | Photodiodes | Photodiodes |
| Product Number | SFH 2400 FAR | 475-SFH2400FARTR-ND | SFH 2400 FAR |
| Product Name | SMT PIN Photodiodes | Photodiodes | Photodiodes |
| Photodiode Type | PIN Photodiode | PIN Photodiode | |
| Photodiode Spectral Response | IR | IR | |
| Spectral Response Range | 750 to 1100 nm (7500 to 11000 Å) | 750 to 1100 nm (7500 to 11000 Å) | |
| Peak Sensitivity Wavelength | 900 nm (9000 Å) | 900 nm (9000 Å) | |
| Photodiode Package | SMT | SMT; 3-SMD, Gull Wing |