OSI Optoelectronics offers a line of high quality and reliability plastic encapsulated photodiodes. These molded devices are available in a variety of shapes and sizes of photodetectors and packages, including industry standard T1 and T13/4, flat and lensed side lookers as well as a surface mount version (SOT-23). They are excellent for mounting on PCB and hand held devices in harsh environments. They have an excellent response in the NIR spectrum ans are also available with visible blocking compounds, transmitting only in the 700-1100 nm range. They offer fast switching time, low capacitance as well as low dark current. They can be utilized in both photoconductive and photovoltaic modes of operation.
| OSI Optoelectronics | |
|---|---|
| Product Category | Photodiodes |
| Product Number | PIN-01-FT3 |
| Product Name | Molded Photodiodes |
| Photodiode Type | PIN Photodiode |
| Photodiode Spectral Response | Visible; IR |
| Spectral Response Range | 700 to 1100 nm (7000 to 11000 Å) |
| Photodiode Package | 58 / Resin Molded |
| Active Area Diameter or Length | 0.4000 mm (0.0157 inch) |