RS Components, Ltd. 3110605

Description
A general purpose hand probe containing a platinum resistance element to B.S. 1904:1984 Class A at the tip.,This probe is designed specifically for use with the Digitron 2024 hand-held temperature indicator. These instruments can be calibrated with probes for K, J and T type thermocouples only as a System Calibration. To order please use the System Cal. stock number of the instrument and the System Cal. stock number of the probe. Sensor Type = PT100 Probe Type = General Probe Length = 100mm Probe Diameter = 3.3mm Maximum Temperature Measurement = +600 °C Cable Length = 0.7m Connector Type = TCM Screw Calibrated = SYSCAL
Request a Quote
Description
A general purpose hand probe containing a platinum resistance element to B.S. 1904:1984 Class A at the tip.,This probe is designed specifically for use with the Digitron 2024 hand-held temperature indicator. These instruments can be calibrated with probes for K, J and T type thermocouples only as a System Calibration. To order please use the System Cal. stock number of the instrument and the System Cal. stock number of the probe. Sensor Type = PT100 Probe Type = General Probe Length = 100mm Probe Diameter = 3.3mm Maximum Temperature Measurement = +600 °C Cable Length = 0.7m Connector Type = TCM Screw Calibrated = SYSCAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3110605 - RS Components, Ltd.
Corby, Northants, United Kingdom
A general purpose hand probe containing a platinum resistance element to B.S. 1904:1984 Class A at the tip.,This probe is designed specifically for use with the Digitron 2024 hand-held temperature indicator. These instruments can be calibrated with probes for K, J and T type thermocouples only as a System Calibration. To order please use the System Cal. stock number of the instrument and the System Cal. stock number of the probe. Sensor Type = PT100 Probe Type = General Probe Length = 100mm Probe Diameter = 3.3mm Maximum Temperature Measurement = +600 °C Cable Length = 0.7m Connector Type = TCM Screw Calibrated = SYSCAL

A general purpose hand probe containing a platinum resistance element to B.S. 1904:1984 Class A at the tip.,This probe is designed specifically for use with the Digitron 2024 hand-held temperature indicator.
These instruments can be calibrated with probes for K, J and T type thermocouples only as a System Calibration. To order please use the System Cal. stock number of the instrument and the System Cal. stock number of the probe.
Sensor Type = PT100
Probe Type = General
Probe Length = 100mm
Probe Diameter = 3.3mm
Maximum Temperature Measurement = +600 °C
Cable Length = 0.7m
Connector Type = TCM Screw
Calibrated = SYSCAL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Temperature Probes
Product Number 3110605
Sensed Temperature 1112 F (600 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3429088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.1181 inch (3 mm)
View Details
 - 7118880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 230 F (110 C)
Basic Element Used Thermistor
Probe Configuration Air Probe
View Details
 - 4342421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Basic Element Used Thermocouple
Probe Configuration Air Probe
View Details
 - 7128896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Basic Element Used Thermocouple
Probe Configuration Drop Probe; Surface
View Details