RS Components, Ltd. 283684

Description
A series of RS Pro Temperature Probes. These probes can be carefully bent and shaped making them perfect for your application. All models are highly reliable and excellent quality. Suitable for air or liquid measurement. Type K probes are class I, type T probes are 1/2 class I. Waterproof construction for ease of cleaning/sterilisati on. Cable Length is 2 m Sensor Type = K Probe Type = General Probe Length = 1000mm Probe Diameter = 6mm Maximum Temperature Measurement = +1100 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug Calibrated = SYSCAL
Request a Quote
Description
A series of RS Pro Temperature Probes. These probes can be carefully bent and shaped making them perfect for your application. All models are highly reliable and excellent quality. Suitable for air or liquid measurement. Type K probes are class I, type T probes are 1/2 class I. Waterproof construction for ease of cleaning/sterilisati on. Cable Length is 2 m Sensor Type = K Probe Type = General Probe Length = 1000mm Probe Diameter = 6mm Maximum Temperature Measurement = +1100 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug Calibrated = SYSCAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 283684 - RS Components, Ltd.
Corby, Northants, United Kingdom
A series of RS Pro Temperature Probes. These probes can be carefully bent and shaped making them perfect for your application. All models are highly reliable and excellent quality. Suitable for air or liquid measurement. Type K probes are class I, type T probes are 1/2 class I. Waterproof construction for ease of cleaning/sterilisati on. Cable Length is 2 m Sensor Type = K Probe Type = General Probe Length = 1000mm Probe Diameter = 6mm Maximum Temperature Measurement = +1100 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug Calibrated = SYSCAL

A series of RS Pro Temperature Probes. These probes can be carefully bent and shaped making them perfect for your application. All models are highly reliable and excellent quality.
Suitable for air or liquid measurement. Type K probes are class I, type T probes are 1/2 class I. Waterproof construction for ease of cleaning/sterilisation. Cable Length is 2 m
Sensor Type = K
Probe Type = General
Probe Length = 1000mm
Probe Diameter = 6mm
Maximum Temperature Measurement = +1100 °C
Cable Length = 2m
Best Accuracy = ±0.25 %
Connector Type = Miniature Plug
Calibrated = SYSCAL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Temperature Probes
Product Number 283684
Sensed Temperature 2012 F (1100 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 255550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 356 F (180 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Curved Probe; Surface
View Details
 - 3428906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 752 F (400 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe
View Details
 - 3429454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1181 inch (3 mm)
View Details
 - 4342437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1472 F (800 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Surface; Clamp or Strap Sensor; Other (Special Purpose); Pipe Clip
View Details