The EES80 is a series of 80W external desktop power supplies come in a fully enclosed plastic case with an AC inlet C8 plug and 1.2m DC cable with 2.1mm connector. The power supply is protected against short circuit, overload and over voltage. This switch mode power supply has a wide input voltage range of 100 to 240 Vac and an efficiency of up to 86%. The EES80 power supplies are ErP step 2 compliant and meet the CEC regulation, level V.
80W external power supply. Protections: Short circuit/ Overload/ Over voltage. Input voltage range: 100 to 240VAC. Fully enclosed plastic case. Efficiency: Up to 86%. ErP step2 compliant (level V). Dimensions (LxWxHmm) 145x 60x 32. 1.2m DC cable with 2.1mm connector. AC inlet C8 socket
Input Voltage Range = 100 - 240 V ac
Output Voltage Rating = 15V dc
Output Current Range = 5.33A
Rated Output Power = 80W
Input Connector = IEC320-C8
Output Connection Type = 2.5 mm Jack Plug
Number of Outputs = 1
Plug Type = C8
Regulator Type = Switch Mode
Overall Width = 60mm
RS Components, Ltd. | |
---|---|
Product Category | Power Supplies |
Product Number | 8040100 |
Type | DC Power Supply |
Technology | Switching Power Supply |
AC Output Current | 5.33 amps |