36 to 180W energy saving switch mode single output desktop power supply with universal input and compact design. This energy saving switch mode single output desktop power supply is ideal for laptops and multimedia, industrial, networking and printing applications. This range of desktop power supplies includes versions that are suitable for use as either a laptop power supply, netbook power supply or notebook power supply.
Ultra miniature and lightweight switch mode power supply. Universal input. High efficiency, no load standby power < 0.5W. Fully regulated and protected output. EMI/RFI filter to EN55022-B, FCC2/15-B, CISPR22-B. Types ZVC36 to ZVC72 are fitted with a 1.2m output lead with right angled jack plug (I/D 2.54 x O/D 5.54 x L 9.5mm, centre pin positive). Types ZVC150 & ZVC180 are fitted with a 1.2m output lead with a 4 pin DIN connector, for suitable mating connectors use stk nos 667-7283 and 667-7287
Input Voltage Range = 90 - 264 V ac
Output Voltage Rating = 19V dc
Output Current Range = 3.42A
Input Connector = IEC320-C14
Number of Outputs = 1
Regulator Type = Switched Mode Power Supply
Ripple And Noise = ±2%
Line Regulation Range = ±2%
Load Regulation Range = ±5%
Weight = 250g
RS Components, Ltd. | |
---|---|
Product Category | Power Supplies |
Product Number | 6689283 |
Type | DC Power Supply |
Technology | Switching Power Supply |
AC Output Current | 3.42 amps |