Features
6U Wall-Mount Enclosure Houses EIA-Standard 19 in. Rack Equipment up to 20.5 in. DeepThis SmartRack® rack cabinet is designed to house 6U of equipment, such as network switches and patch panels. It’s recommended for branch offices, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 200 pounds.Lockable for Simple and Secure Equipment AccessThe front door and side panels lock securely to help prevent damage, tampering or theft. The reversible front door can open left or right by rotating the cabinet 180 degrees before mounting. Convenient top and bottom access ports allow easy cable routing through the cabinet.Generous Airflow Keeps Equipment CoolRound ports built into the top, bottom and both sides are designed for optional ventilation fans (such as Tripp Lite’s SRFANWM, sold separately) that keep your equipment cool and functioning at their peak.Designed with Extra Width for Easier Cable Access and Better AirflowThe SRW6UDPVRT is three inches wider than Tripp Lite’s standard-width wall-mount racks. Combined with two vertical cable managers in front and two cable pass-through ports on top, the extra width provides convenient cable management along the front of the rack. This allows easier cable access from the front and increases airflow by minimizing rear cable clutter that can obstruct vents. Cutouts on top of the rack can be used to secure cable bundles.Easy Enclosure and Equipment InstallationThis 6U server rack comes fully assembled and ready to mount to the wall with user-supplied hardware. The side panels can be removed for convenient installation, maintenance and replacement of equipment. Square and threaded mounting holes and numbered rack spaces make equipment installation easy. Front and rear mounting rails adjust independently to accommodate equipment up to 20.5 inches deep, including network switches and patch panels.Meets Payment Card Industry StandardsThe SRW6UDPVRT provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance.
Typical Applications
Package Includes
Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 21.710" L x 29.620" W x 14.570" H (551.43mm x 752.35mm x 370.08mm) Black
Tripp Lite by Eaton | DigiKey | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | SRW6UDPVRT | 95-SRW6UDPVRT-ND |
Product Name | SmartRack 6U Low-Profile Switch-Depth-Plus Wall-Mount Rack Enclosure Cabinet, Wide | Racks |
Type | Rack Enclosures | Rack Enclosures |
Mounting Type | Wall Mount | |
Features | RoHS Compliant | Rear Access Cover / Door |
Length | 21.71 inch (551 mm) |