Tripp Lite by Eaton SmartRack 12U NEMA 12 Switch-Depth Wall-Mount Rack Enclosure Cabinet for Harsh Environments, Hinged Back SRW12USNEMA

Description
The SRW12USNEMA SmartRack 12U NEMA 12 Switch-Depth Wall-Mount Rack Enclosure Cabinet is designed to house EIA-standard 19-inch rack equipment in harsh, dirty work environments with limited floor space, such as factories, construction areas, utility plants, power stations, transportation terminals, distribution hubs and warehouses. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 200 pounds. The SRW12USNEMA has a NEMA 12 (IP54) protection rating, protecting sensitive equipment against dirt, dust, lint, oil, drips and splashes. Its built-in air filter, louvered vents on the front door and side panels, sealed gasket around the door frames and brush strips around cable access points prevent dripping water, oil and airborne contaminants from getting inside. You can replace the air filter with standard, off-the-shelf furnace filters. Four high-performance intake fans built into the front door pull filtered air through the cabinet to keep your equipment cool. The cabinet swings away from the wall on a sturdy hinge, allowing easy back-door access to equipment and cabling during installation and maintenance. The reversible doors can open left or right. The doors and side panels lock securely to help prevent damage, tampering or theft. Convenient ports on the back door allow easy cable routing. The SRW12USNEMA comes fully assembled and ready to mount to the wall. Square and 12-24 threaded mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust in 7/8-inch increments to house equipment up to 20.5 inches deep, such as network switches and patch panels. Features Saves Valuable Workspace Perfect for factories, construction areas, utility plants, power stations, transportation terminals, distribution hubs, warehouses and other harsh, dirty work environments where you need equipment to be secure, organized, out of the way and protected from environmental contaminants Houses EIA-standard 19 in. rack equipment in 12U of space Maximum load capacity of 200 lb. NEMA 12 (IP54) Protection Rating Built-in air filter, louvered vents and sealing door gaskets keep out dirt, dust, lint, oil, drips and splashes Removable air filter can be replaced with standard, off-the-shelf furnace filters Built-in high-performance door fans plug into standard NEMA 5-15R outlet (6 ft. power cord included) Sealed cable ports maintain dust and moisture resistance Hinged Cabinet for Convenient Access Swings away from the wall to allow easy back-door access to equipment and cabling during installation and maintenance Reversible doors can open left or right to accommodate various rack configurations Keeps Important Equipment Secure Side panels and doors lock securely to help prevent damage, tampering or theft Vented panels and built-in fans provide generous airflow to keep equipment cool Convenient ports with removable covers and protective brush strips allow cable routing through rear door Easy Enclosure and Equipment Installation Ships fully assembled for quick installation Ready to mount to the wall Wall-mounting holes spaced 16 in. apart for standard wall stud placement Vertical mounting rails adjust in 7/8 in. increments to accommodate equipment up to 20.5 in. deep, such as network switches and patch panels Rails support square-hole or 12-24 threaded-hole mounting Rack spaces numbered for easy reference Meets Payment Card Industry Standards Provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SmartRack 12U NEMA 12 Switch-Depth Wall-Mount Rack Enclosure Cabinet for Harsh Environments, Hinged Back - SRW12USNEMA - Tripp Lite by Eaton
Chicago, IL, United States
SmartRack 12U NEMA 12 Switch-Depth Wall-Mount Rack Enclosure Cabinet for Harsh Environments, Hinged Back
SRW12USNEMA
SmartRack 12U NEMA 12 Switch-Depth Wall-Mount Rack Enclosure Cabinet for Harsh Environments, Hinged Back SRW12USNEMA
The SRW12USNEMA SmartRack 12U NEMA 12 Switch-Depth Wall-Mount Rack Enclosure Cabinet is designed to house EIA-standard 19-inch rack equipment in harsh, dirty work environments with limited floor space, such as factories, construction areas, utility plants, power stations, transportation terminals, distribution hubs and warehouses. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 200 pounds. The SRW12USNEMA has a NEMA 12 (IP54) protection rating, protecting sensitive equipment against dirt, dust, lint, oil, drips and splashes. Its built-in air filter, louvered vents on the front door and side panels, sealed gasket around the door frames and brush strips around cable access points prevent dripping water, oil and airborne contaminants from getting inside. You can replace the air filter with standard, off-the-shelf furnace filters. Four high-performance intake fans built into the front door pull filtered air through the cabinet to keep your equipment cool. The cabinet swings away from the wall on a sturdy hinge, allowing easy back-door access to equipment and cabling during installation and maintenance. The reversible doors can open left or right. The doors and side panels lock securely to help prevent damage, tampering or theft. Convenient ports on the back door allow easy cable routing. The SRW12USNEMA comes fully assembled and ready to mount to the wall. Square and 12-24 threaded mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust in 7/8-inch increments to house equipment up to 20.5 inches deep, such as network switches and patch panels. Features Saves Valuable Workspace Perfect for factories, construction areas, utility plants, power stations, transportation terminals, distribution hubs, warehouses and other harsh, dirty work environments where you need equipment to be secure, organized, out of the way and protected from environmental contaminants Houses EIA-standard 19 in. rack equipment in 12U of space Maximum load capacity of 200 lb. NEMA 12 (IP54) Protection Rating Built-in air filter, louvered vents and sealing door gaskets keep out dirt, dust, lint, oil, drips and splashes Removable air filter can be replaced with standard, off-the-shelf furnace filters Built-in high-performance door fans plug into standard NEMA 5-15R outlet (6 ft. power cord included) Sealed cable ports maintain dust and moisture resistance Hinged Cabinet for Convenient Access Swings away from the wall to allow easy back-door access to equipment and cabling during installation and maintenance Reversible doors can open left or right to accommodate various rack configurations Keeps Important Equipment Secure Side panels and doors lock securely to help prevent damage, tampering or theft Vented panels and built-in fans provide generous airflow to keep equipment cool Convenient ports with removable covers and protective brush strips allow cable routing through rear door Easy Enclosure and Equipment Installation Ships fully assembled for quick installation Ready to mount to the wall Wall-mounting holes spaced 16 in. apart for standard wall stud placement Vertical mounting rails adjust in 7/8 in. increments to accommodate equipment up to 20.5 in. deep, such as network switches and patch panels Rails support square-hole or 12-24 threaded-hole mounting Rack spaces numbered for easy reference Meets Payment Card Industry Standards Provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance

The SRW12USNEMA SmartRack 12U NEMA 12 Switch-Depth Wall-Mount Rack Enclosure Cabinet is designed to house EIA-standard 19-inch rack equipment in harsh, dirty work environments with limited floor space, such as factories, construction areas, utility plants, power stations, transportation terminals, distribution hubs and warehouses. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 200 pounds.
The SRW12USNEMA has a NEMA 12 (IP54) protection rating, protecting sensitive equipment against dirt, dust, lint, oil, drips and splashes. Its built-in air filter, louvered vents on the front door and side panels, sealed gasket around the door frames and brush strips around cable access points prevent dripping water, oil and airborne contaminants from getting inside. You can replace the air filter with standard, off-the-shelf furnace filters. Four high-performance intake fans built into the front door pull filtered air through the cabinet to keep your equipment cool.
The cabinet swings away from the wall on a sturdy hinge, allowing easy back-door access to equipment and cabling during installation and maintenance. The reversible doors can open left or right. The doors and side panels lock securely to help prevent damage, tampering or theft. Convenient ports on the back door allow easy cable routing.
The SRW12USNEMA comes fully assembled and ready to mount to the wall. Square and 12-24 threaded mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust in 7/8-inch increments to house equipment up to 20.5 inches deep, such as network switches and patch panels.

Features

Saves Valuable Workspace

  • Perfect for factories, construction areas, utility plants, power stations, transportation terminals, distribution hubs, warehouses and other harsh, dirty work environments where you need equipment to be secure, organized, out of the way and protected from environmental contaminants
  • Houses EIA-standard 19 in. rack equipment in 12U of space
  • Maximum load capacity of 200 lb.

NEMA 12 (IP54) Protection Rating

  • Built-in air filter, louvered vents and sealing door gaskets keep out dirt, dust, lint, oil, drips and splashes
  • Removable air filter can be replaced with standard, off-the-shelf furnace filters
  • Built-in high-performance door fans plug into standard NEMA 5-15R outlet (6 ft. power cord included)
  • Sealed cable ports maintain dust and moisture resistance

Hinged Cabinet for Convenient Access

  • Swings away from the wall to allow easy back-door access to equipment and cabling during installation and maintenance
  • Reversible doors can open left or right to accommodate various rack configurations

Keeps Important Equipment Secure

  • Side panels and doors lock securely to help prevent damage, tampering or theft
  • Vented panels and built-in fans provide generous airflow to keep equipment cool
  • Convenient ports with removable covers and protective brush strips allow cable routing through rear door

Easy Enclosure and Equipment Installation

  • Ships fully assembled for quick installation
  • Ready to mount to the wall
  • Wall-mounting holes spaced 16 in. apart for standard wall stud placement
  • Vertical mounting rails adjust in 7/8 in. increments to accommodate equipment up to 20.5 in. deep, such as network switches and patch panels
  • Rails support square-hole or 12-24 threaded-hole mounting
  • Rack spaces numbered for easy reference

Meets Payment Card Industry Standards

  • Provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance
Supplier's Site
Sheung Wan, Hong Kong
Racks & Rack Cabinets
SRW12USNEMA
Racks & Rack Cabinets SRW12USNEMA
Racks & Rack Cabinets 12U Wall Mount Rack Enclosure Hinged Wallmount Industrial NEMA

Racks & Rack Cabinets 12U Wall Mount Rack Enclosure Hinged Wallmount Industrial NEMA

Supplier's Site Datasheet
Racks - SRW12USNEMA-ND - DigiKey
Thief River Falls, MN, United States
Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 21.600" L x 23.620" W x 25.000" H (548.64mm x 599.95mm x 635.00mm) Black

Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 21.600" L x 23.620" W x 25.000" H (548.64mm x 599.95mm x 635.00mm) Black

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton VAST STOCK CO., LIMITED DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number SRW12USNEMA SRW12USNEMA SRW12USNEMA-ND
Product Name SmartRack 12U NEMA 12 Switch-Depth Wall-Mount Rack Enclosure Cabinet for Harsh Environments, Hinged Back Racks & Rack Cabinets Racks
Type Rack Enclosures Rack Enclosures
Mounting Type Wall Mount Wall Mount
Features RoHS Compliant RoHS Compliant Locking
Length 21.6 inch (549 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.18 inch (157 mm)
View Details
Flanged Heat Sink Aluminium Emc Shielded Enclosure - EXHFE Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; PC Enclosures
Shape Rectangular
Length 1.29 to 5.07 inch (32.8 to 129 mm)
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
30mm Push Button Enclosure 800T PB - 800T-2TZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
NEMA Rating Type 4
View Details