Takachi Electronics Enclosure Co., Ltd. Flanged Heat Sink Aluminium Emc Shielded Enclosure EXHFE Series

Description
Aluminum enclosure equipped with a highly efficient heat-sink top cover. EMC shielding is achieved by having the unfinished internal parts of the enclosure, as well as the fabric-over-foam gasket, in contact with one another. Equipped with flanged bracket for easy wall mounting. Suitable to be used as a fanless PC, power amplifier, power supply etc. where heat dissipation and EMC shielded are required. 64 different sizes available in metallic silver painted finish (Unfinished inside for EMC shielding).
Request a Quote
Description
Aluminum enclosure equipped with a highly efficient heat-sink top cover. EMC shielding is achieved by having the unfinished internal parts of the enclosure, as well as the fabric-over-foam gasket, in contact with one another. Equipped with flanged bracket for easy wall mounting. Suitable to be used as a fanless PC, power amplifier, power supply etc. where heat dissipation and EMC shielded are required. 64 different sizes available in metallic silver painted finish (Unfinished inside for EMC shielding).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

EXHFE series is a flanged, EMC-shielded aluminium enclosure with a heat-sink top cover designed for fanless PC, power amplifier, and power supply applications requiring effective heat dissipation. The enclosure features waved surface heat-sink fins for optimized cooling and includes a flanged bracket for wall mounting. It is compatible with M3 sliding nuts and supports custom CNC machining of the heat-sink cover. The series offers 64 different sizes and is finished in metallic silver painted or anodized surfaces. Internal components remain unfinished to maintain EMC shielding integrity.

Datasheet Summary
Powered by GS/AI

EXHFE series is a flanged, EMC-shielded aluminium enclosure with a heat-sink top cover designed for fanless PC, power amplifier, and power supply applications requiring effective heat dissipation. The enclosure features waved surface heat-sink fins for optimized cooling and includes a flanged bracket for wall mounting. It is compatible with M3 sliding nuts and supports custom CNC machining of the heat-sink cover. The series offers 64 different sizes and is finished in metallic silver painted or anodized surfaces. Internal components remain unfinished to maintain EMC shielding integrity.

Suppliers

Company
Product
Description
Supplier Links
Flanged Heat Sink Aluminium Emc Shielded Enclosure - EXHFE Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Flanged Heat Sink Aluminium Emc Shielded Enclosure
EXHFE Series
Flanged Heat Sink Aluminium Emc Shielded Enclosure EXHFE Series
Aluminum enclosure equipped with a highly efficient heat-sink top cover. EMC shielding is achieved by having the unfinished internal parts of the enclosure, as well as the fabric-over-foam gasket, in contact with one another. Equipped with flanged bracket for easy wall mounting. Suitable to be used as a fanless PC, power amplifier, power supply etc. where heat dissipation and EMC shielded are required. 64 different sizes available in metallic silver painted finish (Unfinished inside for EMC shielding).

Aluminum enclosure equipped with a highly efficient heat-sink top cover.
EMC shielding is achieved by having the unfinished internal parts of the enclosure, as well as the fabric-over-foam gasket, in contact with one another.
Equipped with flanged bracket for easy wall mounting.
Suitable to be used as a fanless PC, power amplifier, power supply etc. where heat dissipation and EMC shielded are required.
64 different sizes available in metallic silver painted finish (Unfinished inside for EMC shielding).

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number EXHFE Series
Product Name Flanged Heat Sink Aluminium Emc Shielded Enclosure
Type Electronic and Instrument Enclosures; PC Enclosures
Shape Rectangular
Length 1.29 to 5.07 inch (32.8 to 129 mm)
Width 3.17 to 11.32 inch (80.6 to 288 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Handheld, Abs, Black/green; Enclosure Type Takachi - 38AC2568 - Newark, An Avnet Company
Specs
Length 1.1 inch (28 mm)
Width 3.11 inch (79 mm)
Depth 4.96 inch (126 mm)
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0155 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 2.76 inch (70 mm)
Depth 4.13 inch (105 mm)
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4132 - Newark, An Avnet Company
Specs
Length 1.8 inch (45.8 mm)
Width 3.18 inch (80.8 mm)
Depth 6.89 inch (175 mm)
View Details
19” Rack Mount Enclosure - AUXR Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Rack Enclosures
Length 44 to 177 inch (1118 to 4496 mm)
Width 430 inch (10922 mm)
View Details