The GYSE-A-FX6 is a flexible rod displacement and level measurement probe with a PTFE rod allowing a minimum bend radius of 200 mm and a maximum stroke of 7500 mm. It features a 16-bit resolution, repeatability of ±0.001%FS (minimum ±3 µm), and non-linearity of ±0.025%FS typical. Output options include 0-10 V or 4-20 mA, with a power supply of 24 ±2 VDC. The probe has an IP63 rating for the rod, operates between 0 °C and 65 °C, and supports zero and gain calibration via GPM software. The probe head is aluminum alloy, and the cable length is limited to 10 m for voltage output or 100 m for current output. Connector options include straight, L-shaped, or pigtail configurations.
The material of the probe rod of GYSE-FX isn’t SS304 but PTFE. That's the structure which made the rod part have the flexibility, so position detection by a like curved line is possible (bend R : Min. 200mm). It's able to detect it with a high accuracy because a GYSE series is being used inside the sensor. Max. stroke is 7500mm. And with the captive software (GPM), zero and gain adjustment is possible at user side. It is possible in thin type GYMRA.
| Exsenco, LLC | |
|---|---|
| Product Category | Level Sensors |
| Product Number | GYSE-A-FX6 |
| Product Name | Displacement and Level Measurement Flexible Rod Probe |
| Device Classification | Sensor Only |
| Measuring Range | 0.5906 to 295 inch (15 to 7500 mm) |
| Level Measurement Type | Continuous Level |
| Output Options | AnalogVoltage; AnalogCurrent |