XOMOX (A Crane Co. Company) Plug Valves 14" 0337-Class 300 3-Way Flanged

Suppliers

Company
Product
Description
Supplier Links
Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves.

Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves.

Supplier's Site

Technical Specifications

  XOMOX (A Crane Co. Company)
Product Category Industrial Valves
Product Number 14" 0337-Class 300 3-Way Flanged
Product Name Plug Valves
Valve Type Plug; Sanitary (optional feature)
Primary Material Brass / Bronze (optional feature); Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Steam; Air; Chemical
Valve Size 14.00 inch (355.60 mm)
Maximum Pressure 740.00 psi (521 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Proportional  In-Line and Manafold Control Valve - E*-P-10-13-50 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
2 in. Size Foot Valve|Master File - FV200 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 2.00 inch (50.80 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
HVXM Large Body PTFE Valve - 36759 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details